Acromag, Inc. 16-bit DAC Voltage Waveform Output Analog I/O Module AP235

Description
Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is shared between the sixteen channels. Waveforms can be continuously output from onboard memory without host intervention. Additionally, a DMA controller is provided for streaming waveform data from host memory. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh offers a compact size and low-cost I/O in a rugged form factor. Combine different AcroPack modules on one carrier for a simplified modular approach to system assembly. The AP235 modules are 70mm long, 19.05mm longer than the full length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. • 16 Channels Voltage Output • 16-bit DAC • PCIe bus interface The AP235 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. The AP235 is ideal for waveform generation application that require high speed capabilities.
Datasheet
Description
Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is shared between the sixteen channels. Waveforms can be continuously output from onboard memory without host intervention. Additionally, a DMA controller is provided for streaming waveform data from host memory. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh offers a compact size and low-cost I/O in a rugged form factor. Combine different AcroPack modules on one carrier for a simplified modular approach to system assembly. The AP235 modules are 70mm long, 19.05mm longer than the full length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. • 16 Channels Voltage Output • 16-bit DAC • PCIe bus interface The AP235 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. The AP235 is ideal for waveform generation application that require high speed capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit DAC Voltage Waveform Output Analog I/O Module - AP235 - Acromag, Inc.
Wixom, MI, United States
16-bit DAC Voltage Waveform Output Analog I/O Module
AP235
16-bit DAC Voltage Waveform Output Analog I/O Module AP235
Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is shared between the sixteen channels. Waveforms can be continuously output from onboard memory without host intervention. Additionally, a DMA controller is provided for streaming waveform data from host memory. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh offers a compact size and low-cost I/O in a rugged form factor. Combine different AcroPack modules on one carrier for a simplified modular approach to system assembly. The AP235 modules are 70mm long, 19.05mm longer than the full length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. • 16 Channels Voltage Output • 16-bit DAC • PCIe bus interface The AP235 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. The AP235 is ideal for waveform generation application that require high speed capabilities.

Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is shared between the sixteen channels. Waveforms can be continuously output from onboard memory without host intervention. Additionally, a DMA controller is provided for streaming waveform data from host memory.

Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost.

AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh offers a compact size and low-cost I/O in a rugged form factor. Combine different AcroPack modules on one carrier for a simplified modular approach to system assembly.

The AP235 modules are 70mm long, 19.05mm longer than the full length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas.

A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals.

• 16 Channels Voltage Output
• 16-bit DAC
• PCIe bus interface

The AP235 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. The AP235 is ideal for waveform generation application that require high speed capabilities.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP235
Product Name 16-bit DAC Voltage Waveform Output Analog I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

8DI 2.4G WiFi IoT Wireless I/O with 1RS-485 - WISE-4051-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-5300 4-Channel Sensor-to-Computer Module, Thermocouple Input Module - SCM9B-5300 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details