Acromag, Inc. IntelliPack® 800T Series Intelligent Transmitter, DC Voltage/Current Input 811T-1500

Description
±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power Software configured, performs linearization, square root extraction, and optional limit alarm functions The 811T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F) Learn more about the 811T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power Software configured, performs linearization, square root extraction, and optional limit alarm functions The 811T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F) Learn more about the 811T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800T Series Intelligent Transmitter, DC Voltage/Current Input - 811T-1500 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800T Series Intelligent Transmitter, DC Voltage/Current Input
811T-1500
IntelliPack® 800T Series Intelligent Transmitter, DC Voltage/Current Input 811T-1500
±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power Software configured, performs linearization, square root extraction, and optional limit alarm functions The 811T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F) Learn more about the 811T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
  • ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor)
  • 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power
  • Software configured, performs linearization, square root extraction, and optional limit alarm functions

The 811T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function.

Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions.

Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer.

Features

  • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise.
  • Advanced microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations.
  • Windows XP/Vista/7 software configuration speeds setup and replacement.
  • Multi-purpose inputs and outputs reduce spare stock requirements.
  • Relay output option provides local limit alarm capability.
  • Operating temperature range: -25 to 70°C (-13 to 158°F)

Learn more about the 811T by choosing videos in the resource box to the right.

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 811T-1500
Product Name IntelliPack® 800T Series Intelligent Transmitter, DC Voltage/Current Input
Data Acquisition Input Module
Form Factor DIN Rail; Terminal Block
Outputs Analog Voltage Output; Analog Current Output; Relay Output
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EK1814 | EtherCAT Coupler with integrated digital inputs/outputs -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details