Acromag, Inc. BusWorks™ 900 MB Series DC Voltage Output Module 918MB-0900

Description
4 analog output channels 0 to 20mA or 0 to 10V DC output range 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485 These modules drive four analog output channels and also feature four discrete outputs for on/off control. Isolation separates the output, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The analog outputs generate a signal based on communication from the host. They accommodate wide DC voltage or current ranges. Discrete outputs provide simple on/off switching capability for external devices. Combining analog outputs, on/off controllers, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction make it reliable for both control room and distributed field I/O use in a broad range of temperature control applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 12-bit D/A yields 0.1% of span resolution and accuracy Four outputs in a single inch-wide module reduces system costs and saves panel space Four discrete outputs enable host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Three-way isolation eliminates potential ground loops between power, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +60°C (-13°F to +140°F), limit 917MB ambient to 50°C maximum for supply voltages less than 15V
Datasheet
Description
4 analog output channels 0 to 20mA or 0 to 10V DC output range 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485 These modules drive four analog output channels and also feature four discrete outputs for on/off control. Isolation separates the output, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The analog outputs generate a signal based on communication from the host. They accommodate wide DC voltage or current ranges. Discrete outputs provide simple on/off switching capability for external devices. Combining analog outputs, on/off controllers, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction make it reliable for both control room and distributed field I/O use in a broad range of temperature control applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 12-bit D/A yields 0.1% of span resolution and accuracy Four outputs in a single inch-wide module reduces system costs and saves panel space Four discrete outputs enable host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Three-way isolation eliminates potential ground loops between power, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +60°C (-13°F to +140°F), limit 917MB ambient to 50°C maximum for supply voltages less than 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 MB Series DC Voltage Output Module - 918MB-0900 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 MB Series DC Voltage Output Module
918MB-0900
BusWorks™ 900 MB Series DC Voltage Output Module 918MB-0900
4 analog output channels 0 to 20mA or 0 to 10V DC output range 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485 These modules drive four analog output channels and also feature four discrete outputs for on/off control. Isolation separates the output, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The analog outputs generate a signal based on communication from the host. They accommodate wide DC voltage or current ranges. Discrete outputs provide simple on/off switching capability for external devices. Combining analog outputs, on/off controllers, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction make it reliable for both control room and distributed field I/O use in a broad range of temperature control applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 12-bit D/A yields 0.1% of span resolution and accuracy Four outputs in a single inch-wide module reduces system costs and saves panel space Four discrete outputs enable host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Three-way isolation eliminates potential ground loops between power, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +60°C (-13°F to +140°F), limit 917MB ambient to 50°C maximum for supply voltages less than 15V
  • 4 analog output channels
  • 0 to 20mA or 0 to 10V DC output range
  • 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC)
  • 10 to 36V DC, 24V AC power
  • Modbus RTU high-speed RS-485

These modules drive four analog output channels and also feature four discrete outputs for on/off control. Isolation separates the output, power, and network circuits.

Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals.

The analog outputs generate a signal based on communication from the host. They accommodate wide DC voltage or current ranges. Discrete outputs provide simple on/off switching capability for external devices.

Combining analog outputs, on/off controllers, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting.

Plus, safe, rugged construction make it reliable for both control room and distributed field I/O use in a broad range of temperature control applications. Custom module configurations are also possible (consult factory for details).

Features

  • Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps)
  • 12-bit D/A yields 0.1% of span resolution and accuracy
  • Four outputs in a single inch-wide module reduces system costs and saves panel space
  • Four discrete outputs enable host-controlled on/off switching
  • Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices
  • Self-calibration lowers maintenance costs by reducing periodic manual calibration checks
  • Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost
  • Three-way isolation eliminates potential ground loops between power, output and network circuitry
  • Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
  • Operating temperature: -25°C to +60°C (-13°F to +140°F), limit 917MB ambient to 50°C maximum for supply voltages less than 15V
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 918MB-0900
Product Name BusWorks™ 900 MB Series DC Voltage Output Module
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Timer / Counter Output
User Interface None
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1756-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details