Acromag, Inc. AcroPack™ Series Six 32-bit Counter/Timers, RS422 I/O Module AP484

Description
Six 32-bit counters RS422 I/O PCIe bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these RS422 counter/timers deliver high-speed and high-performance. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP484 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP484 maintains the same functionality and memory map of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Mix and match countless I/O combinations in a single slot. Sample software and diagnostics 62.5MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation Most configuration is handled by a single register which minimizes programming Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
Datasheet
Description
Six 32-bit counters RS422 I/O PCIe bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these RS422 counter/timers deliver high-speed and high-performance. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP484 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP484 maintains the same functionality and memory map of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Mix and match countless I/O combinations in a single slot. Sample software and diagnostics 62.5MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation Most configuration is handled by a single register which minimizes programming Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack™ Series Six 32-bit Counter/Timers, RS422 I/O Module - AP484 - Acromag, Inc.
Wixom, MI, United States
AcroPack™ Series Six 32-bit Counter/Timers, RS422 I/O Module
AP484
AcroPack™ Series Six 32-bit Counter/Timers, RS422 I/O Module AP484
Six 32-bit counters RS422 I/O PCIe bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these RS422 counter/timers deliver high-speed and high-performance. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP484 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP484 maintains the same functionality and memory map of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Mix and match countless I/O combinations in a single slot. Sample software and diagnostics 62.5MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation Most configuration is handled by a single register which minimizes programming Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
  • Six 32-bit counters
  • RS422 I/O
  • PCIe bus interface

Support for internal or external triggering simplifies the synchronization of operations to specific events.

Designed for COTS applications these RS422 counter/timers deliver high-speed and high-performance.

AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

The AP484 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas.

A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals.

The AP484 maintains the same functionality and memory map of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules.

Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page.

  • PCI Express Generation 1 interface
  • Mix and match countless I/O combinations in a single slot.
  • Sample software and diagnostics
  • 62.5MHz clock time base
  • Single counter/timer modes:
  • - Event counting
    - Frequency measurement
    - Period/pulse-width measurement
    - Quadrature position measurement
    - Square wave/pulse train generation
    - Time/period interrupter
    - Pulse width generation
  • Most configuration is handled by a single register which minimizes programming
  • Solid-down connector I/O interface
  • Wide temperature range
  • VPX and PCIe carriers
  • Linux®, Windows®, and VxWorks® support
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP484
Product Name AcroPack™ Series Six 32-bit Counter/Timers, RS422 I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Timer / Counter Output
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Processor Module - ibaM-DAQ - iba America LLC
Specs
Data Acquisition Datalogger
Form Factor DIN Rail
Outputs Galvanically isolated; solid-state DC switch
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
120/240V AC Output Module - 1746-OA16/D - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details