Acromag, Inc. 600T Series Transmitter, Dual Channel 612T-0500

Description
±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output proportional DC current or voltage signals. With support for universal DC I/O ranges, 610T series transmitters provide a solution for a wide variety of isolation and signal conversion tasks. The single-channel 611T and dual-channel 612T are ideal for panel shops and end-users who require a high-density signal conditioner that can accommodate a broad range of instrumentation applications. Installation is fast and simple with Acromag’s built-in auto-configuration feature. Using your standard calibrator, the 610T’s internal microcontroller automatically senses the input source type (voltage or current) and selects the optimum performance range for your zero and full-scale input values. To adjust your output values, simply push the up or down buttons on the front panel until you read the desired output signal on your meter. Both models provide high-voltage isolation between the input, output and power (3-way). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. For easy troubleshooting, each channel has diagnostic LEDs to identify input over/under range conditions. An additional status LED indicates the unit is operating properly or that the front panel pushbutton lockout feature has been invoked. Features Universal DC input and output ranges offer flexibility to fit many applications. Auto-configuration and self-ranging technologies speed installation without pots, switches, jumpers, or software. Optical isolation eliminates ground loops, reduces noise, and blocks transient signals. Push-button calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Each input channel can drive two outputs (a voltage and a current output signal). Dual channel model saves space and reduces equipment costs. High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 70°C (-13 to 158°F)
Datasheet
Description
±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output proportional DC current or voltage signals. With support for universal DC I/O ranges, 610T series transmitters provide a solution for a wide variety of isolation and signal conversion tasks. The single-channel 611T and dual-channel 612T are ideal for panel shops and end-users who require a high-density signal conditioner that can accommodate a broad range of instrumentation applications. Installation is fast and simple with Acromag’s built-in auto-configuration feature. Using your standard calibrator, the 610T’s internal microcontroller automatically senses the input source type (voltage or current) and selects the optimum performance range for your zero and full-scale input values. To adjust your output values, simply push the up or down buttons on the front panel until you read the desired output signal on your meter. Both models provide high-voltage isolation between the input, output and power (3-way). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. For easy troubleshooting, each channel has diagnostic LEDs to identify input over/under range conditions. An additional status LED indicates the unit is operating properly or that the front panel pushbutton lockout feature has been invoked. Features Universal DC input and output ranges offer flexibility to fit many applications. Auto-configuration and self-ranging technologies speed installation without pots, switches, jumpers, or software. Optical isolation eliminates ground loops, reduces noise, and blocks transient signals. Push-button calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Each input channel can drive two outputs (a voltage and a current output signal). Dual channel model saves space and reduces equipment costs. High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 70°C (-13 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Transmitter, Dual Channel - 612T-0500 - Acromag, Inc.
Wixom, MI, United States
600T Series Transmitter, Dual Channel
612T-0500
600T Series Transmitter, Dual Channel 612T-0500
±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output proportional DC current or voltage signals. With support for universal DC I/O ranges, 610T series transmitters provide a solution for a wide variety of isolation and signal conversion tasks. The single-channel 611T and dual-channel 612T are ideal for panel shops and end-users who require a high-density signal conditioner that can accommodate a broad range of instrumentation applications. Installation is fast and simple with Acromag’s built-in auto-configuration feature. Using your standard calibrator, the 610T’s internal microcontroller automatically senses the input source type (voltage or current) and selects the optimum performance range for your zero and full-scale input values. To adjust your output values, simply push the up or down buttons on the front panel until you read the desired output signal on your meter. Both models provide high-voltage isolation between the input, output and power (3-way). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. For easy troubleshooting, each channel has diagnostic LEDs to identify input over/under range conditions. An additional status LED indicates the unit is operating properly or that the front panel pushbutton lockout feature has been invoked. Features Universal DC input and output ranges offer flexibility to fit many applications. Auto-configuration and self-ranging technologies speed installation without pots, switches, jumpers, or software. Optical isolation eliminates ground loops, reduces noise, and blocks transient signals. Push-button calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Each input channel can drive two outputs (a voltage and a current output signal). Dual channel model saves space and reduces equipment costs. High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 70°C (-13 to 158°F)
  • ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input
  • 0 to 20mA, 0 to 10V DC output
  • 10-36V DC power
  • Universal DC I/O transmitters with auto-configuration and self-ranging capabilities

These units receive DC current or voltage input signals, provide isolation, and output proportional DC current or voltage signals. With support for universal DC I/O ranges, 610T series transmitters provide a solution for a wide variety of isolation and signal conversion tasks. The single-channel 611T and dual-channel 612T are ideal for panel shops and end-users who require a high-density signal conditioner that can accommodate a broad range of instrumentation applications.

Installation is fast and simple with Acromag’s built-in auto-configuration feature. Using your standard calibrator, the 610T’s internal microcontroller automatically senses the input source type (voltage or current) and selects the optimum performance range for your zero and full-scale input values. To adjust your output values, simply push the up or down buttons on the front panel until you read the desired output signal on your meter.

Both models provide high-voltage isolation between the input, output and power (3-way). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels.

For easy troubleshooting, each channel has diagnostic LEDs to identify input over/under range conditions. An additional status LED indicates the unit is operating properly or that the front panel pushbutton lockout feature has been invoked.

Features

  • Universal DC input and output ranges offer flexibility to fit many applications.
  • Auto-configuration and self-ranging technologies speed installation without pots, switches, jumpers, or software.
  • Optical isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Push-button calibration simplifies field adjustments for faster and easier maintenance.
  • Configuration lockout safety feature prevents tampering and accidental changes.
  • Reverse-acting output capability enables inverse proportional control signals.
  • Each input channel can drive two outputs (a voltage and a current output signal).
  • Dual channel model saves space and reduces equipment costs.
  • High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements.
  • Operating temperature range: -25 to 70°C (-13 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 612T-0500
Product Name 600T Series Transmitter, Dual Channel
Data Acquisition Input/Output Module
Form Factor Rack Mount (optional feature); DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1232231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection RS232/422/485; Rs232
Agency Approval RoHS Compliant
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8-ch Digital Input (2-ch Timestamp & 6-ch without Timestamp) EtherCAT Slice IO Module - AMAX-5051T-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
DC Voltage Wet Contact Logic level 1: 11~30 VDC Logic level 0: -3~5 VDC
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details