Acromag, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Multi-function I/O The AXM-75 is a multi-function I/O module that adds A/D, D/A, and digital I/O signal processing functions to an FPGA board. These extension I/O modules plug directly onto... | |
| • Three AcroPack or mini-PCIe module slots support any combination of I/O functions • PCI Express version 2.1 compliant • Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is... | |
| A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 12 channels can be sampled in just... | |
| AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory... | |
| AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high... | |
| Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on... | |
| Each output channel has its own 16-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on... | |
| Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software... | |
| The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. | |
| The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory... | |
| The AP226 outputs analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained... | |
| The AP730 mini PCIe-based interface board provides a variety of I/O functions on a single plug-in card. This new high-density module performs both high-speed and high resolution A/D and D/A... | |
| The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output... | |
| The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. | |
| The SP336 is a high-performance signal splitter that converts one DC current or millivolt input into two isolated proportional control signals. A variety of current and voltage output ranges are... | |
| The SP337 is a high-performance signal splitter that converts one process-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. | |
| The SP338 is a high-performance signal splitter that converts one high-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. | |
| These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and... | |
| These modules provide four isolated serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and... | |
| •64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction... | |
| ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with... | |
| 0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input Single or dual mechanical relays output 10-36V DC or 115/230V AC power 100% adjustable set point,... | |
| 100 ohm Pt RTD or 0-900 ohm input 4 to 20mA DC output 9-32V DC from output loop power USB-configured The ST131 is a low-cost two-wire transmitter that converts a... | |
| 16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. | |
| 24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with... | |
| 24 differential I/O, 16 TTL I/O Four 16-bit counter/timer channels with six operating modes The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The... | |
| 32 bi-directional digital input and/or output channels 0-60V DC input and output range Low-side output switches Outputs sink up to 1A per channel Change-of-state and level interrupts (up to 8... | |
| 32 Digital I/O Channels High impedance PCIe Bus Interface The AP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an... | |
| 32 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units... | |
| 32 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide... | |
| 4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V... | |
| 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA... | |
| 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units... | |
| 4 to 20mA DC input Single mechanical relay output 4.5V DC from input loop power Hi/lo failsafe option trips alarms above or below set point The 260A accepts a 4... | |
| 40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The... | |
| 64 TTL bi-directional I/O Four 16-bit counter/timer channels with six operating modes Change of state and level interrupts The PMC464 module provides 64 digital input/ output channels and four 16-bit... | |
| 64 TTL digital input/output channels Four 16-bit or two 32-bit counter/timer channels Six operating modes TTL-compatible thresholds The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. | |
| 8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. | |
| Active-High Inputs, Sourcing Outputs (High-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules... | |
| Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules... | |
| Active-Low Inputs, Sinking Outputs with i2o Option 12 input channels, 0 to 35 DC range 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o... | |
| Active-Low Inputs, Sinking Outputs 12 input channels, 0 to 35V DC range 12 to 36V DC High-speed RS-485 981PB: 12 input channels 982PB: 12 output channels 983PB: 12 input/output channels... | |
| Analog and Discrete I/O with i2o Option DC Current/Voltage or Discrete Input DC Current or Discrete Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o... | |
| Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. | |
| Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a... | |
| Eight RS232 serial ports Extended Temperature PCIe Bus Interface The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on... | |
| Field Input: -100 to +100 deg;C or 0 to 600 deg;C ranges, 3Hz Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution... | |
| Field Input: T/C type J, K, T, R, S Host Output: 0-5V or ±5V ranges Acromag’s microBlox® uB Series I/O modules offer a compact, high-performance solution for interfacing sensors... | |
| Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several... | |
| Four 16-bit TTL counters and four 32-bit RS422 counters Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with... | |
| Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial... | |
| Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has... | |
| Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on... | |
| Four asynchronous EIA/TIA-422B (EIA-485) serial ports FIFO buffers (16, 64, or 128-byte) Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your... | |
| Four asynchronous EIA/TIA-422B isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial... | |
| Four RS232 Serial Ports Extended Temperature PCIe Bus Interface The AP500 modules provide four asynchronous serial communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes,... | |
| i2o Option 0 to 28V Input DC, active-low inputs 0 to 28V Output DC, 0.5A per channel, low-side switches 18 to 36V DC Power Modbus TCP/UDP/IP or i2o peer-to-peer 10/100... | |
| i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog current output 18 to 36V DC power 100/100 Base-T(X) and 100Base-FX, Automatic MDI/MDI-X on all copper ports,... | |
| i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog current output 18 to 36V DC power 100/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP... | |
| i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog voltage output 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP... | |
| i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o... | |
| i2o Option 18 to 36V DC Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures... | |
| i2o Option 18 to 36V DC, 2.4W Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability 968EN-4008: Industrial-grade units 968EN-4C08: Commercial-grade units These modules interface high-level analog input signals to... | |
| i2o Option 20 to 36V DC Input 2A @ 250V AC or 110V DC SPST Output 2A @ 240V AC or 125V DC Alarm 18 to 36V DC Power (redundancy-ready)... | |
| One or two 1553 interface channels DDC Micro-ACE controls 1553 interface IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553... | |
| Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations... | |
| Six 32-bit counters RS422 I/O PCIe bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these RS422 counter/timers deliver... | |
| Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide... | |
| Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to... | |
| Ten 32-bit counters TTL I/O PCI Express bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose... | |
| TTL and RS422 I/O PCI Express bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O... | |
| Two or six 16-bit (one or three 32-bit) counter/timer channels Event counter Output waveform generator Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Interrupt support IP480 modules... |