Acromag, Inc. Multi-function I/O AP730

Description
The AP730 mini PCIe-based interface board provides a variety of I/O functions on a single plug-in card. This new high-density module performs both high-speed and high resolution A/D and D/A conversions. It also includes digital I/O and counter/timer functions. Now you can conserve your precious AcroPack slots and still get all the I/O functionality you need. The AP730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AP730 is still very budget-friendly. The AP730 modules are 70mm long (19.05mm longer than the full-length mini PCIe card at 50.95mm). The board’s width is the same as an mPCIe board at 30mm and uses the same standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. This ensures a secure connection for your I/O. Fifty of these signals are available as field I/O signals.
Datasheet
Description
The AP730 mini PCIe-based interface board provides a variety of I/O functions on a single plug-in card. This new high-density module performs both high-speed and high resolution A/D and D/A conversions. It also includes digital I/O and counter/timer functions. Now you can conserve your precious AcroPack slots and still get all the I/O functionality you need. The AP730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AP730 is still very budget-friendly. The AP730 modules are 70mm long (19.05mm longer than the full-length mini PCIe card at 50.95mm). The board’s width is the same as an mPCIe board at 30mm and uses the same standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. This ensures a secure connection for your I/O. Fifty of these signals are available as field I/O signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-function I/O - AP730 - Acromag, Inc.
Wixom, MI, United States
Multi-function I/O
AP730
Multi-function I/O AP730
The AP730 mini PCIe-based interface board provides a variety of I/O functions on a single plug-in card. This new high-density module performs both high-speed and high resolution A/D and D/A conversions. It also includes digital I/O and counter/timer functions. Now you can conserve your precious AcroPack slots and still get all the I/O functionality you need. The AP730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AP730 is still very budget-friendly. The AP730 modules are 70mm long (19.05mm longer than the full-length mini PCIe card at 50.95mm). The board’s width is the same as an mPCIe board at 30mm and uses the same standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. This ensures a secure connection for your I/O. Fifty of these signals are available as field I/O signals.

The AP730 mini PCIe-based interface board provides a variety of I/O functions on a single plug-in card. This new high-density module performs both high-speed and high resolution A/D and D/A conversions. It also includes digital I/O and counter/timer functions.

Now you can conserve your precious AcroPack slots and still get all the I/O functionality you need. The AP730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AP730 is still very budget-friendly.

The AP730 modules are 70mm long (19.05mm longer than the full-length mini PCIe card at 50.95mm). The board’s width is the same as an mPCIe board at 30mm and uses the same standard board hold down standoff and screw keep out areas.

A down facing 100 pin Samtec connector will mate with the carrier card. This ensures a secure connection for your I/O. Fifty of these signals are available as field I/O signals.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP730
Product Name Multi-function I/O
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module -  - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B49 Voltage Output Module - 8B49-05 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details