Acromag, Inc. BusWorks™ 900 MB Series Discrete I/O Module 902MB-0900

Description
Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The open-drain outputs are intended for current-sinking or low-side switching applications. The buffered inputs are active-low. These models are the complement of the 904, 905, and 906 units which have open-source, high-side output switches and active-high inputs. Socketed pull-up resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).
Description
Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The open-drain outputs are intended for current-sinking or low-side switching applications. The buffered inputs are active-low. These models are the complement of the 904, 905, and 906 units which have open-source, high-side output switches and active-high inputs. Socketed pull-up resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).
Datasheet
Datasheet Summary
Powered by GS/AI

The BusWorks,Ñ¢ 900 MB Series Discrete I/O Module, specifically the 902MB-0900 model, features twelve independent output channels designed for low-side switching applications. It operates within a voltage range of 0 to 35V DC and supports a maximum continuous current of 500mA per channel. The module utilizes the Modbus-RTU protocol for high-speed RS-485 communication, allowing for efficient data transfer at baud rates up to 115.2K bps. Power requirements for the module range from 10 to 36V DC or 24V AC, and it includes built-in over-temperature and over-current protection for enhanced reliability. The module is designed with three-way isolation between I/O, power, and network circuits to prevent ground loops. Additionally, it features socketed pull-up resistors for flexible configuration and supports watchdog timers for communication monitoring. The rugged construction and compact design make it suitable for both control room and field applications.

Datasheet Summary
Powered by GS/AI

The BusWorks,Ñ¢ 900 MB Series Discrete I/O Module, specifically the 902MB-0900 model, features twelve independent output channels designed for low-side switching applications. It operates within a voltage range of 0 to 35V DC and supports a maximum continuous current of 500mA per channel. The module utilizes the Modbus-RTU protocol for high-speed RS-485 communication, allowing for efficient data transfer at baud rates up to 115.2K bps. Power requirements for the module range from 10 to 36V DC or 24V AC, and it includes built-in over-temperature and over-current protection for enhanced reliability. The module is designed with three-way isolation between I/O, power, and network circuits to prevent ground loops. Additionally, it features socketed pull-up resistors for flexible configuration and supports watchdog timers for communication monitoring. The rugged construction and compact design make it suitable for both control room and field applications.

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 MB Series Discrete I/O Module - 902MB-0900 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 MB Series Discrete I/O Module
902MB-0900
BusWorks™ 900 MB Series Discrete I/O Module 902MB-0900
Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The open-drain outputs are intended for current-sinking or low-side switching applications. The buffered inputs are active-low. These models are the complement of the 904, 905, and 906 units which have open-source, high-side output switches and active-high inputs. Socketed pull-up resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).
  • Active-Low Inputs, Sinking Outputs (Low-Side Switching)
  • 12 input and/or 12 output channels
  • 0 to 35V DC I/O range
  • 10 to 36V DC, 24V AC power
  • Modbus-RTU high-speed RS-485

These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals.

The open-drain outputs are intended for current-sinking or low-side switching applications. The buffered inputs are active-low. These models are the complement of the 904, 905, and 906 units which have open-source, high-side output switches and active-high inputs. Socketed pull-up resistors are easily removed or exchanged to satisfy your application requirements.

Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 902MB-0900
Product Name BusWorks™ 900 MB Series Discrete I/O Module
Data Acquisition Output Module
Form Factor DIN Rail
Excitation Voltage
Outputs Relay Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1750U-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 30V
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details