The TT233-0600 is a two-wire/three-wire transmitter designed for thermocouple or millivolt inputs, providing a proportional 4-20mA output. It supports a wide range of thermocouple types, including J, K, T, R, S, E, B, and N, as well as ±100mV inputs. The device operates on a power supply of 12-32V DC and features high-voltage isolation of 1500V, which protects against surges and reduces noise. This model includes advanced functionalities such as thermocouple linearization, cold-junction compensation, and lead-break detection. It offers user-selectable filtering options and can be configured for either sinking or sourcing output. The TT233-0600 is built to withstand harsh industrial environments, with an operating temperature range of -40 to 80°C and compliance with various electromagnetic compatibility standards. It is also CE compliant and has UL/cUL Class I Division 2 and ATEX/IECEx Zone 2 approvals. The setup and calibration process is facilitated through a USB connection to a PC, using Acromag's Windows configuration software.
The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter performs thermocouple linearization, cold junction compensation, and lead-break detection.
High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.
Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.
Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.
Features
| Acromag, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | TT233-0600 |
| Product Name | TT230 Series Thermocouple/millivolt Input Two-wire/three-wire Transmitter |
| Form Factor | DIN Rail |
| Outputs | Analog Current Output |
| User Interface | None |
| Host Connection | USB |
| Transmission Rate | 12000 kbps |