Acromag, Inc. BusWorks™ 900 MB Series RTD/Resistance Input Module 934MB-0900

Description
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a dual or quad-channel analog input module with one discrete/relay output per input channel and a Modbus interface. It filters and linearizes RTD or resistance inputs while providing isolation between input, output, power, and network circuits. Lead wire compensation and pscale/downscale sensor break detection are standard. Low voltage AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The programmable inputs accommodate four RTD types plus wide-range resistance signals. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1°C resolution and 0.25°C accuracy (Pt, Ni RTDs) RTD linearization and sensor break detection ensure reliable measurements Discrete relay outputs enable local temperature limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
Datasheet
Description
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a dual or quad-channel analog input module with one discrete/relay output per input channel and a Modbus interface. It filters and linearizes RTD or resistance inputs while providing isolation between input, output, power, and network circuits. Lead wire compensation and pscale/downscale sensor break detection are standard. Low voltage AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The programmable inputs accommodate four RTD types plus wide-range resistance signals. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1°C resolution and 0.25°C accuracy (Pt, Ni RTDs) RTD linearization and sensor break detection ensure reliable measurements Discrete relay outputs enable local temperature limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 MB Series RTD/Resistance Input Module - 934MB-0900 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 MB Series RTD/Resistance Input Module
934MB-0900
BusWorks™ 900 MB Series RTD/Resistance Input Module 934MB-0900
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a dual or quad-channel analog input module with one discrete/relay output per input channel and a Modbus interface. It filters and linearizes RTD or resistance inputs while providing isolation between input, output, power, and network circuits. Lead wire compensation and pscale/downscale sensor break detection are standard. Low voltage AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The programmable inputs accommodate four RTD types plus wide-range resistance signals. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1°C resolution and 0.25°C accuracy (Pt, Ni RTDs) RTD linearization and sensor break detection ensure reliable measurements Discrete relay outputs enable local temperature limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
  • 2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input
  • Solid-state relays discrete output, Form A, SPST-NO
  • 10 to 36V DC, 24V AC power
  • Modbus-RTU high-speed RS-485

This signal conditioner is a dual or quad-channel analog input module with one discrete/relay output per input channel and a Modbus interface. It filters and linearizes RTD or resistance inputs while providing isolation between input, output, power, and network circuits. Lead wire compensation and pscale/downscale sensor break detection are standard. Low voltage AC and DC power sources are supported with nonpolarized, diode-coupled terminals.

The programmable inputs accommodate four RTD types plus wide-range resistance signals. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system.

Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).

Features

  • Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps)
  • 16-bit sigma-delta A/D yields 0.1°C resolution and 0.25°C accuracy (Pt, Ni RTDs)
  • RTD linearization and sensor break detection ensure reliable measurements
  • Discrete relay outputs enable local temperature limit alarms or host-controlled on/off switching
  • Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices
  • Self-calibration lowers maintenance costs by reducing periodic manual calibration checks
  • Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost
  • Four-way isolation eliminates potential ground loops between power, input, output and network circuitry
  • Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 934MB-0900
Product Name BusWorks™ 900 MB Series RTD/Resistance Input Module
Data Acquisition Input Module
Form Factor DIN Rail
Excitation Current
Outputs Analog Voltage Output; Relay Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1742U-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 0.8 ~ 2V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details