Acromag, Inc. Datasheets for Temperature Signal Conditioners
Temperature signal conditioners accept outputs from temperature measurement devices such as resistance temperature detectors (RTDs), thermocouples, and thermistors. They then filter, amplify, and/or convert these outputs to digital signals, or to levels suitable for digitization.
Temperature Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| • DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in... | |
| 100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm... | |
| 100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, push-button calibration These units accept... | |
| 2 input channels, RTD (Pt, Ni, Cu) input Dual mechanical relay outputs 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms... | |
| 2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt (±100mV DC) input Dual mechanical relays output 10-36V DC power Software configured; multi-function alarms (limit,... | |
| 2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10... | |
| 4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V... | |
| Field Input: -100 to +100 deg;C or 0 to 600 deg;C ranges, 3Hz Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution... | |
| Field Input: T/C type J, K, T, R, S Host Output: 0-5V or ±5V ranges Acromag’s microBlox® uB Series I/O modules offer a compact, high-performance solution for interfacing sensors... | |
| i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or... | |
| i2o Option 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide... | |
| Multi-range ±15V, ±75V or ±150V DC input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT238 model is a space-saving two-wire transmitter that isolates and converts a high level... | |
| Multi-range ±15V, ±75V or ±150V input Universal current/voltage output 12-32V DC power The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input... | |
| Multi-range ±1V, ±5V or ±10V input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT237 model is a space-saving two-wire transmitter that isolates and converts a process level DC... | |
| Multi-range ±1V, ±5V or ±10V input Universal current/voltage output 12-32V DC power The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input... | |
| Multi-range ±20mA or ±500mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low... | |
| Multi-range ±20mA or ±500mV input Universal current/voltage output 12-32V DC power The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input... | |
| Platinum RTD or copper RTD (resistance temperature sensor) input DC voltage/current output These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure... | |
| Potentiometer/slide wire input 100 to 100k ohms; Thermistor 0 to 100k ohms, -50 to 200°C Universal current/voltage output 12-32V DC local/bus power USB configuration The TT334 model is a space-saving... | |
| Potentiometer/slide wire: 100 to 100k ohms Thermistor: 0 to 100k ohms, -50 to 200°C 4 to 20mA DC 12-32V DC power The TT234 model is a space-saving two-wire transmitter that... | |
| RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485... | |
| TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer,... | |
| Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms... | |
| Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output... | |
| Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated... | |
| Universal TC type J, K, T, R, S, E, B, N or ±100mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT233 model is a space-saving two-wire transmitter... |