Acromag, Inc. Analog Input Module, 12-Bit A/D, IP300 Series IP341E

Description
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Datasheet
Description
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module, 12-Bit A/D, IP300 Series - IP341E - Acromag, Inc.
Wixom, MI, United States
Analog Input Module, 12-Bit A/D, IP300 Series
IP341E
Analog Input Module, 12-Bit A/D, IP300 Series IP341E
16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level. Features 16 differential inputs (±10V DC input range) Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability 8µS conversion time (125KHz) for 8-channel bank FIFO buffer with 512 sample memory Programmable conversion timer Programmable channel conversion control External trigger input and output Continuous and single-cycle conversion modes Interrupt generation for FIFO threshold conditions Precision calibration voltages stored on-board 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
  • 16 differential inputs (two 8-channel groups)
  • 12 or 14-bit A/D
  • 125KHz throughput
  • 8µS conversion time for 8-channel group
  • 512 sample FIFO buffer, ±10V input range

IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight channels.

These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 16 channels can be sampled in just 16µs.

Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threhold level.

Features

  • 16 differential inputs (±10V DC input range)
  • Eight 12 or 14-bit A/D converters (IP340/341) with simultaneous sample and hold capability
  • 8µS conversion time (125KHz) for 8-channel bank
  • FIFO buffer with 512 sample memory
  • Programmable conversion timer
  • Programmable channel conversion control
  • External trigger input and output
  • Continuous and single-cycle conversion modes
  • Interrupt generation for FIFO threshold conditions
  • Precision calibration voltages stored on-board
  • 0 to 70°C (IP340/341) or -40 to 85°C (IP340E/341E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP341E
Product Name Analog Input Module, 12-Bit A/D, IP300 Series
Data Acquisition Input Module
Form Factor PC Board
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EL2828 | EtherCAT Terminal, 8-channel digital output, 24 V DC, 2 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details