Acromag, Inc. Analog Output Module, 16-bit D/A IP230A

Description
4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the IP230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events. Features IP230A-4: 4 analog voltage output channels IP230A-8: 8 analog voltage output channels Individual 16-bit D/A converters per channel 10µS settling time (100KHz throughput) Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable) Two trigger modes (software or external trigger) External trigger output Extended temperature option (-40 to 85°C)
Datasheet
Description
4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the IP230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events. Features IP230A-4: 4 analog voltage output channels IP230A-8: 8 analog voltage output channels Individual 16-bit D/A converters per channel 10µS settling time (100KHz throughput) Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable) Two trigger modes (software or external trigger) External trigger output Extended temperature option (-40 to 85°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Module, 16-bit D/A - IP230A - Acromag, Inc.
Wixom, MI, United States
Analog Output Module, 16-bit D/A
IP230A
Analog Output Module, 16-bit D/A IP230A
4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the IP230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events. Features IP230A-4: 4 analog voltage output channels IP230A-8: 8 analog voltage output channels Individual 16-bit D/A converters per channel 10µS settling time (100KHz throughput) Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable) Two trigger modes (software or external trigger) External trigger output Extended temperature option (-40 to 85°C)
  • 4 or 8 voltage output channels
  • Individual D/A converters on each channel
  • 10µS settling time
  • Selectable output range (±5V, ±10V, 0-10V)

IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs.

Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the IP230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events.

Features

  • IP230A-4: 4 analog voltage output channels
  • IP230A-8: 8 analog voltage output channels
  • Individual 16-bit D/A converters per channel
  • 10µS settling time (100KHz throughput)
  • Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable)
  • Two trigger modes (software or external trigger)
  • External trigger output
  • Extended temperature option (-40 to 85°C)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP230A
Product Name Analog Output Module, 16-bit D/A
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B49 Voltage Output Module - 8B49-03 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details