Acromag, Inc. Flat Pack 260A Series Limit Alarm, Loop-Powered, DC Current Input 260A-20MA-SN-SM-NCR

Description
4 to 20mA DC input Single mechanical relay output 4.5V DC from input loop power Hi/lo failsafe option trips alarms above or below set point The 260A accepts a 4 to 20mA input signal and provides a dry contact relay output if the input exceeds a user-defined set point limit. Power is received from the input loop. These alarm relays are ideal for local failsafe alarming with existing process transmitters. They are easily installed on a process loop because they do not require an additional power supply and feature a very low voltage burden. A long list of features allows the 260A to adapt to most applications.
Datasheet
Description
4 to 20mA DC input Single mechanical relay output 4.5V DC from input loop power Hi/lo failsafe option trips alarms above or below set point The 260A accepts a 4 to 20mA input signal and provides a dry contact relay output if the input exceeds a user-defined set point limit. Power is received from the input loop. These alarm relays are ideal for local failsafe alarming with existing process transmitters. They are easily installed on a process loop because they do not require an additional power supply and feature a very low voltage burden. A long list of features allows the 260A to adapt to most applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Pack 260A Series Limit Alarm, Loop-Powered, DC Current Input - 260A-20MA-SN-SM-NCR - Acromag, Inc.
Wixom, MI, United States
Flat Pack 260A Series Limit Alarm, Loop-Powered, DC Current Input
260A-20MA-SN-SM-NCR
Flat Pack 260A Series Limit Alarm, Loop-Powered, DC Current Input 260A-20MA-SN-SM-NCR
4 to 20mA DC input Single mechanical relay output 4.5V DC from input loop power Hi/lo failsafe option trips alarms above or below set point The 260A accepts a 4 to 20mA input signal and provides a dry contact relay output if the input exceeds a user-defined set point limit. Power is received from the input loop. These alarm relays are ideal for local failsafe alarming with existing process transmitters. They are easily installed on a process loop because they do not require an additional power supply and feature a very low voltage burden. A long list of features allows the 260A to adapt to most applications.
  • 4 to 20mA DC input
  • Single mechanical relay output
  • 4.5V DC from input loop power
  • Hi/lo failsafe option trips alarms above or below set point

The 260A accepts a 4 to 20mA input signal and provides a dry contact relay output if the input exceeds a user-defined set point limit. Power is received from the input loop.

These alarm relays are ideal for local failsafe alarming with existing process transmitters. They are easily installed on a process loop because they do not require an additional power supply and feature a very low voltage burden. A long list of features allows the 260A to adapt to most applications.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 260A-20MA-SN-SM-NCR
Product Name Flat Pack 260A Series Limit Alarm, Loop-Powered, DC Current Input
Data Acquisition Input/Output Module
Form Factor Snap track
Outputs Relay Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data