Acromag, Inc. TT230 Series High Voltage Input Two-wire/three-wire Transmitter TT238-0600

Description
Multi-range ±15V, ±75V or ±150V DC input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT238 model is a space-saving two-wire transmitter that isolates and converts a high level DC voltage input to a proportional 4-20mA control signal. A single unit supports multiple voltage input ranges for extra flexibility. Power is received from the output loop current or a local DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports ±15V, ±75V, and ±150V DC input ranges Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet
Description
Multi-range ±15V, ±75V or ±150V DC input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT238 model is a space-saving two-wire transmitter that isolates and converts a high level DC voltage input to a proportional 4-20mA control signal. A single unit supports multiple voltage input ranges for extra flexibility. Power is received from the output loop current or a local DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports ±15V, ±75V, and ±150V DC input ranges Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT230 Series High Voltage Input Two-wire/three-wire Transmitter - TT238-0600 - Acromag, Inc.
Wixom, MI, United States
TT230 Series High Voltage Input Two-wire/three-wire Transmitter
TT238-0600
TT230 Series High Voltage Input Two-wire/three-wire Transmitter TT238-0600
Multi-range ±15V, ±75V or ±150V DC input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT238 model is a space-saving two-wire transmitter that isolates and converts a high level DC voltage input to a proportional 4-20mA control signal. A single unit supports multiple voltage input ranges for extra flexibility. Power is received from the output loop current or a local DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Single unit supports ±15V, ±75V, and ±150V DC input ranges Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
  • Multi-range ±15V, ±75V or ±150V DC input
  • 4-20mA output (sink/source)
  • 12-32 V DC loop/local power

The TT238 model is a space-saving two-wire transmitter that isolates and converts a high level DC voltage input to a proportional 4-20mA control signal. A single unit supports multiple voltage input ranges for extra flexibility. Power is received from the output loop current or a local DC supply when using a three-wire connection.

High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.
Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Agility™ Config Tool is available for free.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Single unit supports ±15V, ±75V, and ±150V DC input ranges
  • Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • User-selectable filtering (low, medium, high)
  • Supports sink or source output wiring
  • Supports reverse-acting (inverse) output
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • 1500V input isolation
  • NAMUR-compliant output loop current
  • Shock (50g) and vibration (5g) resistant
  • Mounts on Type T DIN-rail
  • Wide ambient operation (-40 to 80°C)
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number TT238-0600
Product Name TT230 Series High Voltage Input Two-wire/three-wire Transmitter
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Host Connection USB
Transmission Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Source-type Isolated Digital Output Module with LED - ADAM-5056SO-AE - Advantech
Specs
Data Acquisition Output Module
Isolation Isolated Digital Outputs
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
16 channel backpanel (DIN) - SCM7BP16-DIN - Dataforth Corporation
Specs
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
View Details