Acromag, Inc. TTL Level Digital I/O Module AP471

Description
AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change- of-state interrupts are supported using paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection. AP471 outputs are full-featured. They provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. For safety, outputs go to a failsafe state upon power up/ reset without any instantaneous toggling to prevent false alarms. Designed for COTS applications these TTL level digital I/O modules deliver high-density, high reliability, and high-performance at a low cost. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP471 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP471 maintains the same functionality of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Performance Specifications Digital Inputs Input channel configuration:48 buffered inputs. Input voltage range: 0 to 5V DC. Input signal threshold: 1.5V typical. Digital Outputs Output channel configuration: 48 open-drain CMOS outputs. Voltage range: 0 to 5V DC. Output ON current range: 0 to 15mA DC. Output pull-ups: 4.7k ω internal pull-ups installed on board. PCI Express Base Specification Conforms to revision 2.1. Lanes: 1 lane in each direction. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required. 1 base address register. Environmental Operating temperature: -40 to 70°C. -40 to 85°C (requires an AcroPack heatsink conduction-cool kit). Storage temperature: -55 to 150 deg;C. Relative humidity: 5 to 95% non-condensing. Power +3.3V (±5%): 400mA typical 600mA max. +5V (±5%): 60mA all outputs ON w/4.7K ω pull-ups 0.5mA all outputs OFF. Physical Length: 70mm. Width: 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits • PCI Express Generation 1 interface • 48 bidirectional input/output channels • Mix and match countless I/O combinations in a single slot. • Sample software and diagnostics • TTL-compatible inputs • CMOS-compatible open-drain outputs • Interrupt support for each channel • Input debounce • Electronic overvoltage protection on individual channels • Open drain outputs • Output read back registers - Output read back capability eliminates the need for additional input channels to verify the output channel state • Output channels do not “glitch” after a power-up/reset to eliminate false alarms • Solid-down connector I/O interface • Wide temperature range • VPX and PCIe carriers • Linux®, Windows®, and VxWorks® support
Datasheet
Description
AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change- of-state interrupts are supported using paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection. AP471 outputs are full-featured. They provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. For safety, outputs go to a failsafe state upon power up/ reset without any instantaneous toggling to prevent false alarms. Designed for COTS applications these TTL level digital I/O modules deliver high-density, high reliability, and high-performance at a low cost. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP471 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP471 maintains the same functionality of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Performance Specifications Digital Inputs Input channel configuration:48 buffered inputs. Input voltage range: 0 to 5V DC. Input signal threshold: 1.5V typical. Digital Outputs Output channel configuration: 48 open-drain CMOS outputs. Voltage range: 0 to 5V DC. Output ON current range: 0 to 15mA DC. Output pull-ups: 4.7k ω internal pull-ups installed on board. PCI Express Base Specification Conforms to revision 2.1. Lanes: 1 lane in each direction. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required. 1 base address register. Environmental Operating temperature: -40 to 70°C. -40 to 85°C (requires an AcroPack heatsink conduction-cool kit). Storage temperature: -55 to 150 deg;C. Relative humidity: 5 to 95% non-condensing. Power +3.3V (±5%): 400mA typical 600mA max. +5V (±5%): 60mA all outputs ON w/4.7K ω pull-ups 0.5mA all outputs OFF. Physical Length: 70mm. Width: 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits • PCI Express Generation 1 interface • 48 bidirectional input/output channels • Mix and match countless I/O combinations in a single slot. • Sample software and diagnostics • TTL-compatible inputs • CMOS-compatible open-drain outputs • Interrupt support for each channel • Input debounce • Electronic overvoltage protection on individual channels • Open drain outputs • Output read back registers - Output read back capability eliminates the need for additional input channels to verify the output channel state • Output channels do not “glitch” after a power-up/reset to eliminate false alarms • Solid-down connector I/O interface • Wide temperature range • VPX and PCIe carriers • Linux®, Windows®, and VxWorks® support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTL Level Digital I/O Module - AP471 - Acromag, Inc.
Wixom, MI, United States
TTL Level Digital I/O Module
AP471
TTL Level Digital I/O Module AP471
AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change- of-state interrupts are supported using paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection. AP471 outputs are full-featured. They provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. For safety, outputs go to a failsafe state upon power up/ reset without any instantaneous toggling to prevent false alarms. Designed for COTS applications these TTL level digital I/O modules deliver high-density, high reliability, and high-performance at a low cost. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP471 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP471 maintains the same functionality of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Performance Specifications Digital Inputs Input channel configuration:48 buffered inputs. Input voltage range: 0 to 5V DC. Input signal threshold: 1.5V typical. Digital Outputs Output channel configuration: 48 open-drain CMOS outputs. Voltage range: 0 to 5V DC. Output ON current range: 0 to 15mA DC. Output pull-ups: 4.7k ω internal pull-ups installed on board. PCI Express Base Specification Conforms to revision 2.1. Lanes: 1 lane in each direction. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required. 1 base address register. Environmental Operating temperature: -40 to 70°C. -40 to 85°C (requires an AcroPack heatsink conduction-cool kit). Storage temperature: -55 to 150 deg;C. Relative humidity: 5 to 95% non-condensing. Power +3.3V (±5%): 400mA typical 600mA max. +5V (±5%): 60mA all outputs ON w/4.7K ω pull-ups 0.5mA all outputs OFF. Physical Length: 70mm. Width: 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits • PCI Express Generation 1 interface • 48 bidirectional input/output channels • Mix and match countless I/O combinations in a single slot. • Sample software and diagnostics • TTL-compatible inputs • CMOS-compatible open-drain outputs • Interrupt support for each channel • Input debounce • Electronic overvoltage protection on individual channels • Open drain outputs • Output read back registers - Output read back capability eliminates the need for additional input channels to verify the output channel state • Output channels do not “glitch” after a power-up/reset to eliminate false alarms • Solid-down connector I/O interface • Wide temperature range • VPX and PCIe carriers • Linux®, Windows®, and VxWorks® support

AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change- of-state interrupts are supported using paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection.

AP471 outputs are full-featured. They provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. For safety, outputs go to a failsafe state upon power up/ reset without any instantaneous toggling to prevent false alarms.

Designed for COTS applications these TTL level digital I/O modules deliver high-density, high reliability, and high-performance at a low cost. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

The AP471 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas.

A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP471 maintains the same functionality of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules.

Performance Specifications

Digital Inputs

Input channel configuration:48 buffered inputs.

Input voltage range: 0 to 5V DC.

Input signal threshold: 1.5V typical.

Digital Outputs

Output channel configuration: 48 open-drain CMOS outputs.

Voltage range: 0 to 5V DC.

Output ON current range: 0 to 15mA DC.

Output pull-ups: 4.7k Ω internal pull-ups installed on board.

PCI Express Base Specification

Conforms to revision 2.1.

Lanes: 1 lane in each direction.

Bus Speed: 2.5 Gbps (Generation 1).

Memory: 4k space required. 1 base address register.

Environmental

Operating temperature: -40 to 70°C. -40 to 85°C (requires an AcroPack heatsink conduction-cool kit).

Storage temperature: -55 to 150 deg;C.

Relative humidity: 5 to 95% non-condensing.

Power
+3.3V (±5%): 400mA typical 600mA max.
+5V (±5%): 60mA all outputs ON w/4.7K Ω pull-ups 0.5mA all outputs OFF.

Physical

Length: 70mm.

Width: 30mm.

Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page.

Features & Benefits

• PCI Express Generation 1 interface

• 48 bidirectional input/output channels

• Mix and match countless I/O combinations in a single slot.

• Sample software and diagnostics

• TTL-compatible inputs

• CMOS-compatible open-drain outputs

• Interrupt support for each channel

• Input debounce

• Electronic overvoltage protection on individual channels

• Open drain outputs

• Output read back registers - Output read back capability eliminates the need for additional input channels to verify the output channel state

• Output channels do not “glitch” after a power-up/reset to eliminate false alarms

• Solid-down connector I/O interface

• Wide temperature range

• VPX and PCIe carriers

• Linux®, Windows®, and VxWorks® support

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP471
Product Name TTL Level Digital I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Host Connection TTL
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details