Acromag, Inc. AcPC Series Multifunction I/O Module AcPC730

Description
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
Datasheet
Description
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcPC Series Multifunction I/O Module - AcPC730 - Acromag, Inc.
Wixom, MI, United States
AcPC Series Multifunction I/O Module
AcPC730
AcPC Series Multifunction I/O Module AcPC730
16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions. Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly. Features 0 to 70°C (-40 to 85°C E version) Analog Inputs 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges) 16-bit ADC with 512 sample RAM 10µS conversion time (100KHz) Interrupt upon ADC memory threshold condition (user-programmable data sample threshold) User-programmable interval timer Analog Outputs Eight analog output channels (±10V range) Individual 16-bit DACs per channel 1024 sample FIFO for waveform generation 12.375µS settling time (80.8KHz throughput) Interrupt on user-programmable FIFO threshold Digital I/O 16 TTL bidirectional input/outputs Counter/Timer One 32-bit counter/timer
  • 16D/32SE analog inputs, 16-bit A/D
  • Eight analog outputs, 16-bit D/A
  • 16 TTL digital I/O
  • One 32-bit counter/timer

AcPC730 I/O boards provide a variety of I/O functions on a single card. These new high-density boards perform both high-speed and high-resolution A/D and D/A conversion and also handle digital I/O plus counter/timer functions.

Now you can conserve your precious card slots and still get all the I/O functionality you need. The AcPC730 is designed for extreme versatility with many deluxe features to meet most applications. However, the AcPC730 is still very budget-friendly.

Features

  • 0 to 70°C (-40 to 85°C E version)

Analog Inputs

  • 16 differential or 32 single-ended inputs (±3.3V, ±5V, ±10V, 0-5V, and 0-10V ranges)
  • 16-bit ADC with 512 sample RAM
  • 10µS conversion time (100KHz)
  • Interrupt upon ADC memory threshold condition (user-programmable data sample threshold)
  • User-programmable interval timer

Analog Outputs

  • Eight analog output channels (±10V range)
  • Individual 16-bit DACs per channel
  • 1024 sample FIFO for waveform generation
  • 12.375µS settling time (80.8KHz throughput)
  • Interrupt on user-programmable FIFO threshold

Digital I/O

  • 16 TTL bidirectional input/outputs

Counter/Timer

  • One 32-bit counter/timer
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AcPC730
Product Name AcPC Series Multifunction I/O Module
Data Acquisition Input Module (optional feature); Output Module (optional feature); Input/Output Module (optional feature)
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details