Acromag, Inc. BusWorks™ 900 MB Series Discrete I/O Module 906MB-0900

Description
Active-High Inputs, Sourcing Outputs (High-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The outputs are intended for current-sourcing or high-side switching applications. The buffered inputs are active-high. These models are the complement of the 901, 902, and 903 units which have low-side output switches and active-low inputs. Socketed pull-down resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) Twelve I/O channels in a single inch-wide unit reduces system costs and saves panel space High-voltage, high-current, open-source outputs enable direct (high-side) control of external devices High-voltage buffered inputs monitor discrete levels from a variety of industrial devices Tandem input/output circuitry (906 models only) connects input buffers with open-source outputs for convenient loopback monitoring of the output state Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Three-way isolation eliminates potential ground loops between power, I/O, and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F)
Datasheet
Description
Active-High Inputs, Sourcing Outputs (High-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The outputs are intended for current-sourcing or high-side switching applications. The buffered inputs are active-high. These models are the complement of the 901, 902, and 903 units which have low-side output switches and active-low inputs. Socketed pull-down resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) Twelve I/O channels in a single inch-wide unit reduces system costs and saves panel space High-voltage, high-current, open-source outputs enable direct (high-side) control of external devices High-voltage buffered inputs monitor discrete levels from a variety of industrial devices Tandem input/output circuitry (906 models only) connects input buffers with open-source outputs for convenient loopback monitoring of the output state Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Three-way isolation eliminates potential ground loops between power, I/O, and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 MB Series Discrete I/O Module - 906MB-0900 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 MB Series Discrete I/O Module
906MB-0900
BusWorks™ 900 MB Series Discrete I/O Module 906MB-0900
Active-High Inputs, Sourcing Outputs (High-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The outputs are intended for current-sourcing or high-side switching applications. The buffered inputs are active-high. These models are the complement of the 901, 902, and 903 units which have low-side output switches and active-low inputs. Socketed pull-down resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) Twelve I/O channels in a single inch-wide unit reduces system costs and saves panel space High-voltage, high-current, open-source outputs enable direct (high-side) control of external devices High-voltage buffered inputs monitor discrete levels from a variety of industrial devices Tandem input/output circuitry (906 models only) connects input buffers with open-source outputs for convenient loopback monitoring of the output state Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Three-way isolation eliminates potential ground loops between power, I/O, and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F)
  • Active-High Inputs, Sourcing Outputs (High-Side Switching)
  • 12 input and/or 12 output channels
  • 0 to 35V DC I/O range
  • 10 to 36V DC, 24V AC power
  • Modbus-RTU high-speed RS-485

These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals.

The outputs are intended for current-sourcing or high-side switching applications. The buffered inputs are active-high. These models are the complement of the 901, 902, and 903 units which have low-side output switches and active-low inputs. Socketed pull-down resistors are easily removed or exchanged to satisfy your application requirements.

Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).

Features

  • Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps)
  • Twelve I/O channels in a single inch-wide unit reduces system costs and saves panel space
  • High-voltage, high-current, open-source outputs enable direct (high-side) control of external devices
  • High-voltage buffered inputs monitor discrete levels from a variety of industrial devices
  • Tandem input/output circuitry (906 models only) connects input buffers with open-source outputs for convenient loopback monitoring of the output state
  • Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost
  • Three-way isolation eliminates potential ground loops between power, I/O, and network circuitry
  • Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
  • Operating temperature: -25°C to +70°C (-13°F to +158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 906MB-0900
Product Name BusWorks™ 900 MB Series Discrete I/O Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Timer / Counter Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2369041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection Radio; Bluetooth
Agency Approval RoHS Compliant
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Data Acquisition (DAQ) - 2084-PCI-1710U-DE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details