Acromag, Inc. AcroPack™ Series 32-Channel High Voltage Digital I/O Module AP408

Description
32 Digital I/O Channels High impedance PCIe Bus Interface The AP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. All 32 input channels can be configured with interrupts for a change of state or level detection of any bit. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Designed for COTS applications these digital I/O modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Key Specification PCI Express Generation 1 interface 32 digital input/output channels 0 to 60V DC input range, 60V DC low-side switch outputs Outputs sink up to 1A per channel TTL-compatible input threshold with hysteresis Change-of-state/leve l interrupts (up to 32) Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Datasheet
Description
32 Digital I/O Channels High impedance PCIe Bus Interface The AP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. All 32 input channels can be configured with interrupts for a change of state or level detection of any bit. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Designed for COTS applications these digital I/O modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Key Specification PCI Express Generation 1 interface 32 digital input/output channels 0 to 60V DC input range, 60V DC low-side switch outputs Outputs sink up to 1A per channel TTL-compatible input threshold with hysteresis Change-of-state/leve l interrupts (up to 32) Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack™ Series 32-Channel High Voltage Digital I/O Module - AP408 - Acromag, Inc.
Wixom, MI, United States
AcroPack™ Series 32-Channel High Voltage Digital I/O Module
AP408
AcroPack™ Series 32-Channel High Voltage Digital I/O Module AP408
32 Digital I/O Channels High impedance PCIe Bus Interface The AP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output. All 32 input channels can be configured with interrupts for a change of state or level detection of any bit. The TTL input threshold includes hysteresis for increasing noise immunity. In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset. Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel. Designed for COTS applications these digital I/O modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Key Specification PCI Express Generation 1 interface 32 digital input/output channels 0 to 60V DC input range, 60V DC low-side switch outputs Outputs sink up to 1A per channel TTL-compatible input threshold with hysteresis Change-of-state/leve l interrupts (up to 32) Buffered inputs include hysteresis to increase noise immunity. Interrupts are software-programmabl e for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize current. Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
  • 32 Digital I/O Channels
  • High impedance
  • PCIe Bus Interface

The AP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel can be used as an input or output.

All 32 input channels can be configured with interrupts for a change of state or level detection of any bit. The TTL input threshold includes hysteresis for increasing noise immunity.

In order to ensure safe, reliable control under all conditions, output operation is “fail-safe.” That is, the outputs are always off upon power-up and are automatically cleared following a software reset.

Loopback monitoring of critical control signals is easy since the input and output circuitry are connected in tandem to each channel.

Designed for COTS applications these digital I/O modules deliver high-density, high-reliability, and high-performance at a low cost.

AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page.

Key Specification

  • PCI Express Generation 1 interface
  • 32 digital input/output channels
  • 0 to 60V DC input range, 60V DC low-side switch outputs
  • Outputs sink up to 1A per channel
  • TTL-compatible input threshold with hysteresis
  • Change-of-state/level interrupts (up to 32)
  • Buffered inputs include hysteresis to increase noise immunity.
  • Interrupts are software-programmable for a change of state or level detection.
  • Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts.
  • High impedance inputs prevent loading of the input source and minimize current.
  • Individual outputs sink up to 1A DC continuous. No deration of output current required at elevated temperatures.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP408
Product Name AcroPack™ Series 32-Channel High Voltage Digital I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Current Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1840-AE-ND - DigiKey
Specs
Resolution 16 bits
DC Voltage 10V
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; Type T Thermocouple, 8-ch - MAQ20-TTC - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details