Acromag, Inc. AcroPack#&153; Series Eight 32-bit Counter/Timers, TTL & RS422 I/O Module AP483

Description
TTL and RS422 I/O PCI Express bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP483 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP483 maintains the same functionality and memory map of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Eight 32-bit counter/timers Mix and match countless I/O combinations in a single slot. Sample software and diagnostics 62.5MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation Most configuration is handled by a single register which minimizes programming. Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
Datasheet
Description
TTL and RS422 I/O PCI Express bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP483 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP483 maintains the same functionality and memory map of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Eight 32-bit counter/timers Mix and match countless I/O combinations in a single slot. Sample software and diagnostics 62.5MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation Most configuration is handled by a single register which minimizes programming. Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack#&153; Series Eight 32-bit Counter/Timers, TTL & RS422 I/O Module - AP483 - Acromag, Inc.
Wixom, MI, United States
AcroPack#&153; Series Eight 32-bit Counter/Timers, TTL & RS422 I/O Module
AP483
AcroPack#&153; Series Eight 32-bit Counter/Timers, TTL & RS422 I/O Module AP483
TTL and RS422 I/O PCI Express bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP483 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP483 maintains the same functionality and memory map of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. PCI Express Generation 1 interface Eight 32-bit counter/timers Mix and match countless I/O combinations in a single slot. Sample software and diagnostics 62.5MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation Most configuration is handled by a single register which minimizes programming. Solid-down connector I/O interface Wide temperature range VPX and PCIe carriers Linux®, Windows®, and VxWorks® support
  • TTL and RS422 I/O
  • PCI Express bus interface

Support for internal or external triggering simplifies the synchronization of operations to specific events.

Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication.

AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

The AP483 module is 70mm long, this is 19.05mm longer than the full length mini PCIe card at 50.95mm. The boards width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas.

A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals.

The AP483 maintains the same functionality and memory map of the existing Industry Pack modules providing a smooth transition to the AcroPack I/O modules.

Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page.

  • PCI Express Generation 1 interface
  • Eight 32-bit counter/timers
  • Mix and match countless I/O combinations in a single slot.
  • Sample software and diagnostics
  • 62.5MHz clock time base
  • Single counter/timer modes:
  • - Event counting
    - Frequency measurement
    - Period/pulse-width measurement
    - Quadrature position measurement
    - Square wave/pulse train generation
    - Time/period interrupter
    - Pulse width generation
  • Most configuration is handled by a single register which minimizes programming.
  • Solid-down connector I/O interface
  • Wide temperature range
  • VPX and PCIe carriers
  • Linux®, Windows®, and VxWorks® support
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP483
Product Name AcroPack#&153; Series Eight 32-bit Counter/Timers, TTL & RS422 I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface; RS232/422/485; TTL
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

16DI RS-485 Remote I/O - ADAM-4053-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-38 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details