Acromag, Inc. IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input 801A-0100

Description
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection) On/off controller capability Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extremely flexibility and powerful signal conditioning capabilities. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. Once configured, IntelliPacks operate independent of any host computer. IntelliPacks are an ideal solution for a broad range of process monitoring and control applications. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. -25 to 70°C (-13 to 158°F) operation Learn more about the 801A by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection) On/off controller capability Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extremely flexibility and powerful signal conditioning capabilities. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. Once configured, IntelliPacks operate independent of any host computer. IntelliPacks are an ideal solution for a broad range of process monitoring and control applications. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. -25 to 70°C (-13 to 158°F) operation Learn more about the 801A by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input - 801A-0100 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input
801A-0100
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input 801A-0100
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection) On/off controller capability Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extremely flexibility and powerful signal conditioning capabilities. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. Once configured, IntelliPacks operate independent of any host computer. IntelliPacks are an ideal solution for a broad range of process monitoring and control applications. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. -25 to 70°C (-13 to 158°F) operation Learn more about the 801A by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
  • Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input
  • Single or dual mechanical relay alarms
  • 10-36V DC power
  • Software configured
  • Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection)
  • On/off controller capability

Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extremely flexibility and powerful signal conditioning capabilities. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection.

Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. Once configured, IntelliPacks operate independent of any host computer. IntelliPacks are an ideal solution for a broad range of process monitoring and control applications.

Features

  • Integrated microcontroller performs intelligent signal processing for advanced alarm functions.
  • Windows XP/Vista/7 software configuration speeds setup and replacement.
  • Push-button reprogrammability facilitates changes in the field without a host PC.
  • Multi-purpose inputs accept numerous ranges to reduce spare stock requirements.
  • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise.
  • Input excitation supply on each input provides power for a two-wire transmitter.
  • Dual alarm operation lets you perform two alarm functions at the same time.
  • -25 to 70°C (-13 to 158°F) operation

Learn more about the 801A by choosing videos in the resource box to the right.

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 801A-0100
Product Name IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input
Data Acquisition Input Module
Form Factor DIN Rail; Terminal Block
Excitation Current
Outputs Relay Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details