Acromag, Inc. 14-bit High-Density Isolated ADC with Simultaneous Multi-channel Conversion Analog I/O Module AP342

Description
A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 12 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threshold level. Designed for COTS applications these analog input modules deliver high-density, high-reliability, and high-performance at a low cost. The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory map of the existing IP modules in a rugged form factor. Combine different AcroPack modules on one carrier for a simplified modular approach to system assembly. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP342E-LF modules are 70mm long, 19.05mm longer than the full-length mini-PCIe card. The board’s width is the same as mPCIe board and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. • 12 differential inputs with ±10V DC input range • 8μs conversion time (125kHz) for 6-ch. bank • FIFO buffer with 1025 sample memory AP342E-LF AcroPack provides fast, high resolution, simultaneous A/D conversion of up to six channels. Simultaneous channel conversion and on-board memory enable megahertz throughput rates. Programmable interrupts simplify data acquisition by providing greater control. These modules have twelve differential analog inputs which are sampled as two six-channel banks. Six A/D converters (ADCs) permit simultaneous conversion of up to six channels in a bank.
Datasheet
Description
A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 12 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threshold level. Designed for COTS applications these analog input modules deliver high-density, high-reliability, and high-performance at a low cost. The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory map of the existing IP modules in a rugged form factor. Combine different AcroPack modules on one carrier for a simplified modular approach to system assembly. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP342E-LF modules are 70mm long, 19.05mm longer than the full-length mini-PCIe card. The board’s width is the same as mPCIe board and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. • 12 differential inputs with ±10V DC input range • 8μs conversion time (125kHz) for 6-ch. bank • FIFO buffer with 1025 sample memory AP342E-LF AcroPack provides fast, high resolution, simultaneous A/D conversion of up to six channels. Simultaneous channel conversion and on-board memory enable megahertz throughput rates. Programmable interrupts simplify data acquisition by providing greater control. These modules have twelve differential analog inputs which are sampled as two six-channel banks. Six A/D converters (ADCs) permit simultaneous conversion of up to six channels in a bank.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-bit High-Density Isolated ADC with Simultaneous Multi-channel Conversion Analog I/O Module - AP342 - Acromag, Inc.
Wixom, MI, United States
14-bit High-Density Isolated ADC with Simultaneous Multi-channel Conversion Analog I/O Module
AP342
14-bit High-Density Isolated ADC with Simultaneous Multi-channel Conversion Analog I/O Module AP342
A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 12 channels can be sampled in just 16µs. Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threshold level. Designed for COTS applications these analog input modules deliver high-density, high-reliability, and high-performance at a low cost. The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory map of the existing IP modules in a rugged form factor. Combine different AcroPack modules on one carrier for a simplified modular approach to system assembly. AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP342E-LF modules are 70mm long, 19.05mm longer than the full-length mini-PCIe card. The board’s width is the same as mPCIe board and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. • 12 differential inputs with ±10V DC input range • 8μs conversion time (125kHz) for 6-ch. bank • FIFO buffer with 1025 sample memory AP342E-LF AcroPack provides fast, high resolution, simultaneous A/D conversion of up to six channels. Simultaneous channel conversion and on-board memory enable megahertz throughput rates. Programmable interrupts simplify data acquisition by providing greater control. These modules have twelve differential analog inputs which are sampled as two six-channel banks. Six A/D converters (ADCs) permit simultaneous conversion of up to six channels in a bank.

A FIFO buffer holds the first bank’s data while the second bank is converted. Conversion of each bank requires only 8µS, and all 12 channels can be sampled in just 16µs.

Flexible configuration options give you extensive control over the conversion process. The channels or bank to be converted, timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threshold level.

Designed for COTS applications these analog input modules deliver high-density, high-reliability, and high-performance at a low cost. The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory map of the existing IP modules in a rugged form factor. Combine different AcroPack modules on one carrier for a simplified modular approach to system assembly.

AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

The AP342E-LF modules are 70mm long, 19.05mm longer than the full-length mini-PCIe card. The board’s width is the same as mPCIe board and they use the same mPCIe standard board hold down standoff and screw keep out areas.

A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals.

• 12 differential inputs with ±10V DC input range
• 8μs conversion time (125kHz) for 6-ch. bank
• FIFO buffer with 1025 sample memory

AP342E-LF AcroPack provides fast, high resolution, simultaneous A/D conversion of up to six channels. Simultaneous channel conversion and on-board memory enable megahertz throughput rates. Programmable interrupts simplify data acquisition by providing greater control.

These modules have twelve differential analog inputs which are sampled as two six-channel banks. Six A/D converters (ADCs) permit simultaneous conversion of up to six channels in a bank.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP342
Product Name 14-bit High-Density Isolated ADC with Simultaneous Multi-channel Conversion Analog I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1758DIO-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details