Acromag, Inc. AcroPack™ Series Octal RS232 Serial Communication Module AP520

Description
Eight RS232 serial ports Extended Temperature PCIe Bus Interface The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS232 communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed below. PCI Express Generation 1 interface Eight RS232E serial ports 256-byte transmit FIFO buffers, 256-byte receive FIFO buffers Programmable baud rate (up to 500Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection 16550 compatible register set High-density design lowers per-port costs and saves IP carrier card slots for other functions 256-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Extended temperature range
Datasheet
Description
Eight RS232 serial ports Extended Temperature PCIe Bus Interface The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS232 communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed below. PCI Express Generation 1 interface Eight RS232E serial ports 256-byte transmit FIFO buffers, 256-byte receive FIFO buffers Programmable baud rate (up to 500Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection 16550 compatible register set High-density design lowers per-port costs and saves IP carrier card slots for other functions 256-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Extended temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack™ Series Octal RS232 Serial Communication Module - AP520 - Acromag, Inc.
Wixom, MI, United States
AcroPack™ Series Octal RS232 Serial Communication Module
AP520
AcroPack™ Series Octal RS232 Serial Communication Module AP520
Eight RS232 serial ports Extended Temperature PCIe Bus Interface The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS232 communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed below. PCI Express Generation 1 interface Eight RS232E serial ports 256-byte transmit FIFO buffers, 256-byte receive FIFO buffers Programmable baud rate (up to 500Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection 16550 compatible register set High-density design lowers per-port costs and saves IP carrier card slots for other functions 256-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Extended temperature range
  • Eight RS232 serial ports
  • Extended Temperature
  • PCIe Bus Interface

The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included.

For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single register.

Designed for COTS applications these octal serial RS232 communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost.

AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

Note: AcroPack modules are compatible only with the carriers listed below.

  • PCI Express Generation 1 interface
  • Eight RS232E serial ports
  • 256-byte transmit FIFO buffers, 256-byte receive FIFO buffers
  • Programmable baud rate (up to 500Kbps)
  • Individual handshake lines (RTS, CTS) on each channel
  • Line-break and false start-bit detection
  • 16550 compatible register set
  • High-density design lowers per-port costs and saves IP carrier card slots for other functions
  • 256-byte FIFO buffers minimize CPU interaction for improved system performance.
  • Each serial channel provides handshake support to simplify interfacing with modems.
  • Extended temperature range
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP520
Product Name AcroPack™ Series Octal RS232 Serial Communication Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-4751-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 2V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B43 Series DC LVDT Input Module - 8B43-13 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details