Acromag, Inc. Four Wire Thermocouple/millivolt Splitter SP333

Description
The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Universal thermocouple or ±100mV input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power
Datasheet
Description
The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Universal thermocouple or ±100mV input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Wire Thermocouple/millivolt Splitter - SP333 - Acromag, Inc.
Wixom, MI, United States
Four Wire Thermocouple/millivolt Splitter
SP333
Four Wire Thermocouple/millivolt Splitter SP333
The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. • Universal thermocouple or ±100mV input • 0-20mA, ±10V or 0-10V outputs • 6-32V DC external power

The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy.

High-voltage isolation separates the input from power and each output circuit. The isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities.

These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions.

• Universal thermocouple or ±100mV input
• 0-20mA, ±10V or 0-10V outputs
• 6-32V DC external power

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number SP333
Product Name Four Wire Thermocouple/millivolt Splitter
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data