Acromag, Inc. EtherStax® ES2000 Series 32-Channel Differential Voltage Analog Input Module ES2162-0000

Description
32 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units natively accept 32 differential high-level analog voltage inputs, which are ideal for most sensor interface applications in remote zones. For systems requiring high channel-to-channel isolation or a variety of input signals (voltage, current, temperature, frequency, load cell, etc.), the ES2162 has two ports that will each interface 16 inputs from a microBlox uB signal conditioner back panel. Available in an aluminum enclosure or as an open circuit board, both packages stack vertically to maintain a very small footprint. Many other features help increase reliability, improve performance and protect from harsh industrial environments. Features 32 differential high-level voltage analog inputs Dual DB25 ports for alternate interface to microBlox uB signal conditioning back panels 4-way isolation and surge suppression Configurable from any web browser High-resolution 16-bit A/D Fast scanning up to 1KHz Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats User-configurable IEEE-754 32-bit floating point scaling registers on all channels User-configurable integration function on all channels with totalizing 32-bit non-volatile counter registers Built-in precision voltage sources for automatic calibration On-demand self-test for built-in calibration sources Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet
Description
32 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units natively accept 32 differential high-level analog voltage inputs, which are ideal for most sensor interface applications in remote zones. For systems requiring high channel-to-channel isolation or a variety of input signals (voltage, current, temperature, frequency, load cell, etc.), the ES2162 has two ports that will each interface 16 inputs from a microBlox uB signal conditioner back panel. Available in an aluminum enclosure or as an open circuit board, both packages stack vertically to maintain a very small footprint. Many other features help increase reliability, improve performance and protect from harsh industrial environments. Features 32 differential high-level voltage analog inputs Dual DB25 ports for alternate interface to microBlox uB signal conditioning back panels 4-way isolation and surge suppression Configurable from any web browser High-resolution 16-bit A/D Fast scanning up to 1KHz Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats User-configurable IEEE-754 32-bit floating point scaling registers on all channels User-configurable integration function on all channels with totalizing 32-bit non-volatile counter registers Built-in precision voltage sources for automatic calibration On-demand self-test for built-in calibration sources Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 32-Channel Differential Voltage Analog Input Module - ES2162-0000 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 32-Channel Differential Voltage Analog Input Module
ES2162-0000
EtherStax® ES2000 Series 32-Channel Differential Voltage Analog Input Module ES2162-0000
32 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units natively accept 32 differential high-level analog voltage inputs, which are ideal for most sensor interface applications in remote zones. For systems requiring high channel-to-channel isolation or a variety of input signals (voltage, current, temperature, frequency, load cell, etc.), the ES2162 has two ports that will each interface 16 inputs from a microBlox uB signal conditioner back panel. Available in an aluminum enclosure or as an open circuit board, both packages stack vertically to maintain a very small footprint. Many other features help increase reliability, improve performance and protect from harsh industrial environments. Features 32 differential high-level voltage analog inputs Dual DB25 ports for alternate interface to microBlox uB signal conditioning back panels 4-way isolation and surge suppression Configurable from any web browser High-resolution 16-bit A/D Fast scanning up to 1KHz Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats User-configurable IEEE-754 32-bit floating point scaling registers on all channels User-configurable integration function on all channels with totalizing 32-bit non-volatile counter registers Built-in precision voltage sources for automatic calibration On-demand self-test for built-in calibration sources Operating temperature: -40 to 70°C (-40 to 158°F)
  • 32 input channels, ±5V, ±10V DC
  • 18 to 36V DC Power
  • Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports.

These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units natively accept 32 differential high-level analog voltage inputs, which are ideal for most sensor interface applications in remote zones.

For systems requiring high channel-to-channel isolation or a variety of input signals (voltage, current, temperature, frequency, load cell, etc.), the ES2162 has two ports that will each interface 16 inputs from a microBlox uB signal conditioner back panel.

Available in an aluminum enclosure or as an open circuit board, both packages stack vertically to maintain a very small footprint. Many other features help increase reliability, improve performance and protect from harsh industrial environments.

Features

  • 32 differential high-level voltage analog inputs
  • Dual DB25 ports for alternate interface to microBlox uB signal conditioning back panels
  • 4-way isolation and surge suppression
  • Configurable from any web browser
  • High-resolution 16-bit A/D
  • Fast scanning up to 1KHz
  • Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats
  • User-configurable IEEE-754 32-bit floating point scaling registers on all channels
  • User-configurable integration function on all channels with totalizing 32-bit non-volatile counter registers
  • Built-in precision voltage sources for automatic calibration
  • On-demand self-test for built-in calibration sources
  • Operating temperature: -40 to 70°C (-40 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2162-0000
Product Name EtherStax® ES2000 Series 32-Channel Differential Voltage Analog Input Module
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Current Output
Host Connection Ethernet; 2 Cu ports
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details