Acromag, Inc. APC Series Analog Input Board APC330

Description
16D/32SE channels (±5V, ±10V, 0-5V, and 0-10V input ranges) 16-bit A/D converter 8µS conversion time (125KHz) APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Benefits “Mailbox” memory eliminates scanning interruptions for optimum throughput. Data register indicates new and missed (overwritten) data values in the mail box. Programmable interrupts simplify data acquisition by providing greater control. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts CE marked, FCC Part 15, Class B
Datasheet
Description
16D/32SE channels (±5V, ±10V, 0-5V, and 0-10V input ranges) 16-bit A/D converter 8µS conversion time (125KHz) APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Benefits “Mailbox” memory eliminates scanning interruptions for optimum throughput. Data register indicates new and missed (overwritten) data values in the mail box. Programmable interrupts simplify data acquisition by providing greater control. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts CE marked, FCC Part 15, Class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APC Series Analog Input Board - APC330 - Acromag, Inc.
Wixom, MI, United States
APC Series Analog Input Board
APC330
APC Series Analog Input Board APC330
16D/32SE channels (±5V, ±10V, 0-5V, and 0-10V input ranges) 16-bit A/D converter 8µS conversion time (125KHz) APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Benefits “Mailbox” memory eliminates scanning interruptions for optimum throughput. Data register indicates new and missed (overwritten) data values in the mail box. Programmable interrupts simplify data acquisition by providing greater control. Features 16-bit A/D converter (ADC) 8µS conversion time (125KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts CE marked, FCC Part 15, Class B
  • 16D/32SE channels (±5V, ±10V, 0-5V, and 0-10V input ranges)
  • 16-bit A/D converter
  • 8µS conversion time (125KHz)

APC330 boards provide fast, high resolution A/D conversion.

The APC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger.

“Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter.

Benefits

  • “Mailbox” memory eliminates scanning interruptions for optimum throughput.
  • Data register indicates new and missed (overwritten) data values in the mail box.
  • Programmable interrupts simplify data acquisition by providing greater control.

Features

  • 16-bit A/D converter (ADC)
  • 8µS conversion time (125KHz)
  • 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges)
  • Individual channel mailbox with one or two storage buffer registers per channel
  • Programmable scan control
  • Four scanning modes
  • User-programmable interval timer
  • External trigger input and output
  • Programmable gain for individual channels
  • Post-conversion interrupts
  • CE marked, FCC Part 15, Class B
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number APC330
Product Name APC Series Analog Input Board
Data Acquisition Input Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application Aerospace / Military (optional feature); Medical / Biomedical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

8-Thermocouple IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6018+-D - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
DC Voltage 10~30 VDC
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Analog Output Module; Voltage, 8-ch - MAQ20-VO - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details