Acromag, Inc. BusWorks™ 900 EN Series 8-Channel Input Module 967EN-4008

Description
i2o Option 18 to 36V DC Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Peer-to-peer i2o communication with percent-of-span or timed-based updates Configurable integration/totaliza tion function with non-volatile registers Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
Datasheet
Description
i2o Option 18 to 36V DC Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Peer-to-peer i2o communication with percent-of-span or timed-based updates Configurable integration/totaliza tion function with non-volatile registers Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 EN Series 8-Channel Input Module - 967EN-4008 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 EN Series 8-Channel Input Module
967EN-4008
BusWorks™ 900 EN Series 8-Channel Input Module 967EN-4008
i2o Option 18 to 36V DC Power Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Peer-to-peer i2o communication with percent-of-span or timed-based updates Configurable integration/totaliza tion function with non-volatile registers Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
  • i2o Option
  • 18 to 36V DC Power
  • Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation.

Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version.

Features

  • High-resolution 16-bit A/D
  • Fast scanning of all channels in 8mS
  • 3-way isolation and surge suppression
  • Peer-to-peer i2o communication with percent-of-span or timed-based updates
  • Configurable integration/totalization function with non-volatile registers
  • Dual-format 16/32-bit data registers
  • Scaling registers on all channels
  • Configurable sample averaging
  • Automatic calibration and self-test
  • User-adjustable TCP Ports 1-99,999 for advanced network configuration
  • Web browser configuration with copy utility for fast setup
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 967EN-4008
Product Name BusWorks™ 900 EN Series 8-Channel Input Module
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Current Output
User Interface None
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
ED1008 | EtherCAT Terminal, 8-channel digital input, 24 V DC, 3 ms, push-in New -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details