The Acromag 652T-0600 is a dual-channel, two-wire isolated transmitter designed for DC current input applications. It accepts 4-20mA process current inputs and provides isolated 4-20mA output signals, with each channel operating independently to prevent interaction. The device features a power requirement of 12 to 50V DC and includes diagnostic LEDs for troubleshooting, indicating output conditions and potential issues. With a temperature operating range of -25 to 70°C and a storage range of -40 to 85°C, the transmitter is suitable for various environments. It offers galvanic isolation to eliminate ground loops and reduce noise, ensuring reliable performance. The 652T-0600 is CE marked and UL, cUL listed for hazardous locations, making it a compliant choice for industrial applications.
These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels.
For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring.
Power Requirement
12 to 36V DC (loop-powered)
Two-wire transmitter
Approvals
CE marked. UL, cUL listed
Class I, Division 2, Groups A, B, C, D.
Features
| Acromag, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 652T-0600 |
| Product Name | 600T Series Transmitter, Dual Channel DC Current Input |
| Data Acquisition | Input/Output Module |
| Form Factor | Rack Mount (optional feature); DIN Rail |
| Outputs | Analog Current Output |
| User Interface | None |
| Application | General Lab & Industrial |