Acromag, Inc. Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT233 model is a dual two-wire transmitter that isolates and converts millivolt or thermocouple sensor... | |
| DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT236 model is a dual two-wire transmitter that isolates and converts DC current or low... | |
| DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT237 model is a two-wire dual transmitter that isolates and converts high-level DC voltage inputs... | |
| DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT238 model is a two-wire dual transmitter that isolates and converts high-level DC voltage inputs... | |
| DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT336 model is a four-wire dual transmitter that isolates and converts DC current or low... | |
| DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT337 model is a four-wire dual transmitter that isolates and converts process-level DC voltage inputs... | |
| DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT338 model is a four-wire dual transmitter that isolates and converts high-level DC voltage inputs... | |
| ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with... | |
| 100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, push-button calibration These units accept... | |
| 2 channels, ±625mV, 0-10V DC (selectable ranges) input 4 to 20mA DC output 12-50V DC power from output loop Dual-channel transmitter with push-button calibration These units accept DC voltage input... | |
| 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA... | |
| Big, bright display 4-20mA, ±10V, thermocouple, or RTD input 4-20mA, Modbus serial, or alarm relay output options Acromag VPM3000 Vertu™ digital panel meters are among the most versatile on the... | |
| TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer,... | |
| TC type J, K, T, R, S, E, B, and N or ±100mV input 1500V isolation 4 to 20mA DC output USB-configured The ST133 is a low-cost two-wire transmitter that... | |
| TC type J, K, T, R, S, E, B, and N or ±100mV input 7-32V DC from output loop power 4 to 20mA DC output USB-configured The ST132 is a... | |
| Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output... | |
| Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input) Universal current/voltage output 12-32V DC local/bus power The TT333 model is a... | |
| Universal TC type J, K, T, R, S, E, B, N or ±100mV input 4-20mA ouput (sink/source) 12-32 V DC loop/local power The TT233 model is a space-saving two-wire transmitter... |