Acromag, Inc. IntelliPack® 800 Series Math Computation Module 895M-0800

Description
0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels Solid-state relay (60V DC @ 500mA) control output 10-36V DC power Software configured, ideal for integrator/totalizer applications, computes arithmetic operations, conditional arguments, track & hold functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical applications include calculating a sum, delta’s, average, flow rate, volume, weight, power, and other scaled or computed variables. Math modules are available with either DC voltage/current output or frequency/pulse-widt h modulated output. Each output (DC, frequency, and relay channels) is controlled by a unique, user defined equation. The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation. Features Universal DC analog I/O ranges provide flexibility for changing application requirements. Individual channel input/output scaling displays signal values in engineering units. Track and hold function enables easy identification of critical events and their corresponding signal values. 200-character equation fields (50-char. max. on 895/896M) support complex transfer functions. Software simulation feature allows off-line testing of equations to quickly check output signal response for a variety of conditions. Diagnostic LEDs provide quick, visual indication of an out-of-range input value. Pulse-width modulation capability allows the user to vary the output signal’s pulse width on a user-defined carrier frequency. Solid-state relays provide on/off control or local alarms with failsafe/ nonfailsafe capability. Windows XP/Vista®/7 Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels Solid-state relay (60V DC @ 500mA) control output 10-36V DC power Software configured, ideal for integrator/totalizer applications, computes arithmetic operations, conditional arguments, track & hold functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical applications include calculating a sum, delta’s, average, flow rate, volume, weight, power, and other scaled or computed variables. Math modules are available with either DC voltage/current output or frequency/pulse-widt h modulated output. Each output (DC, frequency, and relay channels) is controlled by a unique, user defined equation. The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation. Features Universal DC analog I/O ranges provide flexibility for changing application requirements. Individual channel input/output scaling displays signal values in engineering units. Track and hold function enables easy identification of critical events and their corresponding signal values. 200-character equation fields (50-char. max. on 895/896M) support complex transfer functions. Software simulation feature allows off-line testing of equations to quickly check output signal response for a variety of conditions. Diagnostic LEDs provide quick, visual indication of an out-of-range input value. Pulse-width modulation capability allows the user to vary the output signal’s pulse width on a user-defined carrier frequency. Solid-state relays provide on/off control or local alarms with failsafe/ nonfailsafe capability. Windows XP/Vista®/7 Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800 Series Math Computation Module - 895M-0800 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800 Series Math Computation Module
895M-0800
IntelliPack® 800 Series Math Computation Module 895M-0800
0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels Solid-state relay (60V DC @ 500mA) control output 10-36V DC power Software configured, ideal for integrator/totalizer applications, computes arithmetic operations, conditional arguments, track & hold functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical applications include calculating a sum, delta’s, average, flow rate, volume, weight, power, and other scaled or computed variables. Math modules are available with either DC voltage/current output or frequency/pulse-widt h modulated output. Each output (DC, frequency, and relay channels) is controlled by a unique, user defined equation. The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation. Features Universal DC analog I/O ranges provide flexibility for changing application requirements. Individual channel input/output scaling displays signal values in engineering units. Track and hold function enables easy identification of critical events and their corresponding signal values. 200-character equation fields (50-char. max. on 895/896M) support complex transfer functions. Software simulation feature allows off-line testing of equations to quickly check output signal response for a variety of conditions. Diagnostic LEDs provide quick, visual indication of an out-of-range input value. Pulse-width modulation capability allows the user to vary the output signal’s pulse width on a user-defined carrier frequency. Solid-state relays provide on/off control or local alarms with failsafe/ nonfailsafe capability. Windows XP/Vista®/7 Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
  • 0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input
  • 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels
  • Solid-state relay (60V DC @ 500mA) control output
  • 10-36V DC power
  • Software configured, ideal for integrator/totalizer applications, computes arithmetic operations, conditional arguments, track & hold functions

IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical applications include calculating a sum, delta’s, average, flow rate, volume, weight, power, and other scaled or computed variables.

Math modules are available with either DC voltage/current output or frequency/pulse-width modulated output. Each output (DC, frequency, and relay channels) is controlled by a unique, user defined equation.

The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation.

Features

  • Universal DC analog I/O ranges provide flexibility for changing application requirements.
  • Individual channel input/output scaling displays signal values in engineering units.
  • Track and hold function enables easy identification of critical events and their corresponding signal values.
  • 200-character equation fields (50-char. max. on 895/896M) support complex transfer functions.
  • Software simulation feature allows off-line testing of equations to quickly check output signal response for a variety of conditions.
  • Diagnostic LEDs provide quick, visual indication of an out-of-range input value.
  • Pulse-width modulation capability allows the user to vary the output signal’s pulse width on a user-defined carrier frequency.
  • Solid-state relays provide on/off control or local alarms with failsafe/ nonfailsafe capability.
  • Windows XP/Vista®/7
  • Operating temperature range: -25 to 70°C (-13 to 158°F).
  • All IntelliPacks require initial software configuration (order 800C-SIP).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 895M-0800
Product Name IntelliPack® 800 Series Math Computation Module
Data Acquisition Input Module
Form Factor Terminal Block
Outputs Frequency or Pulse Output; Relay Output
User Interface None
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Analog Input Module - ADAM-5017-A4E - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 10 kHz
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
Outputs Relay Output
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details