Acromag, Inc. BusWorks™ 900 MB Series DC Current Input Module 913MB

Description
913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485 This signal conditioner is a four-channel analog input module with four discrete outputs. It provides isolation between input, output, power, and network circuits. Network communication adheres to the industry-standard RS-485Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The inputs accommodate wide DC voltage or current ranges. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms, as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1% of range resolution and accuracy Four inputs in a single inch-wide module reduces system costs and saves panel space Four discrete outputs enable local limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output, and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F).
Datasheet
Description
913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485 This signal conditioner is a four-channel analog input module with four discrete outputs. It provides isolation between input, output, power, and network circuits. Network communication adheres to the industry-standard RS-485Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The inputs accommodate wide DC voltage or current ranges. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms, as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1% of range resolution and accuracy Four inputs in a single inch-wide module reduces system costs and saves panel space Four discrete outputs enable local limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output, and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 MB Series DC Current Input Module - 913MB - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 MB Series DC Current Input Module
913MB
BusWorks™ 900 MB Series DC Current Input Module 913MB
913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485 This signal conditioner is a four-channel analog input module with four discrete outputs. It provides isolation between input, output, power, and network circuits. Network communication adheres to the industry-standard RS-485Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The inputs accommodate wide DC voltage or current ranges. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms, as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1% of range resolution and accuracy Four inputs in a single inch-wide module reduces system costs and saves panel space Four discrete outputs enable local limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output, and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F).

913MB: 4 current input channels
914MB: 4 voltage input channels

  • 4 input channels
  • 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range
  • 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC)
  • 10 to 36V DC, 24V AC power
  • Modbus RTU high-speed RS-485

This signal conditioner is a four-channel analog input module with four discrete outputs. It provides isolation between input, output, power, and network circuits. Network communication adheres to the industry-standard RS-485Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals.

The inputs accommodate wide DC voltage or current ranges. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel.

Alarm trips function without host communication enabling low-cost stand-alone alarms, as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system.

Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting.

Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).

Features

  • Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps)
  • 16-bit sigma-delta A/D yields 0.1% of range resolution and accuracy
  • Four inputs in a single inch-wide module reduces system costs and saves panel space
  • Four discrete outputs enable local limit alarms or host-controlled on/off switching
  • Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices
  • Self-calibration lowers maintenance costs by reducing periodic manual calibration checks
  • Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost
  • Four-way isolation eliminates potential ground loops between power, input, output, and network circuitry
  • Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
  • Operating temperature: -25°C to +70°C (-13°F to +158°F).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 913MB
Product Name BusWorks™ 900 MB Series DC Current Input Module
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Timer / Counter Output
User Interface None
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

48 kS/s, 14-bit, 8-ch Multifunction USB Module - USB-4704-AE - Advantech
Specs
Outputs Analog Voltage Output
Sampling Frequency 48 kHz
Resolution 12 bits
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details