Acromag, Inc. 12-Channel Discrete Ethernet I/O Module 981EN

Description
Active-Low Inputs, Sinking Outputs with i2o Option 12 input channels, 0 to 35 DC range 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability 981EN-4xxx: Ethernet Modbus TCP/IP, 12 inputs 981EN-6xxx: EtherNet/IP, 12 inputs 982EN-4xxx: Ethernet Modbus TCP/IP, 12 outputs 982EN-6xxx: EtherNet/IP, 12 outputs 983EN-4xxx: Ethernet Modbus TCP/IP, 12 bidirectional I/O 983EN-6xxx: EtherNet/IP, 12 bidirectional I/O These modules provide an isolated Ethernet network interface for twelve discrete input and/or output channels. The outputs provide direct on/off, high/low, or open/close control of industrial devices. The inputs sense the status of motors, pumps, valves and other equipment. The 983EN model with tandem I/O provides output level control and status verification in one unit. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on Ethernet Modbus TCP/IP modules with discrete outputs. Special Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 12-channel stand-alone module has far lower start-up cost than multi-piece block I/O systems 0-35V DC solid-state logic interface can monitor or control a wide variety of devices i2o function enables direct input-to-output communication without a network controller Bidirectional I/O models facilitate loopback monitoring of the output state Socketed SIP resistors provide input and output 5.6K ohm pull-ups to the excitation supply Three selectable failsafe modes (off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range: -25°C to +70°C (-13°F to +158°F). Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet
Description
Active-Low Inputs, Sinking Outputs with i2o Option 12 input channels, 0 to 35 DC range 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability 981EN-4xxx: Ethernet Modbus TCP/IP, 12 inputs 981EN-6xxx: EtherNet/IP, 12 inputs 982EN-4xxx: Ethernet Modbus TCP/IP, 12 outputs 982EN-6xxx: EtherNet/IP, 12 outputs 983EN-4xxx: Ethernet Modbus TCP/IP, 12 bidirectional I/O 983EN-6xxx: EtherNet/IP, 12 bidirectional I/O These modules provide an isolated Ethernet network interface for twelve discrete input and/or output channels. The outputs provide direct on/off, high/low, or open/close control of industrial devices. The inputs sense the status of motors, pumps, valves and other equipment. The 983EN model with tandem I/O provides output level control and status verification in one unit. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on Ethernet Modbus TCP/IP modules with discrete outputs. Special Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 12-channel stand-alone module has far lower start-up cost than multi-piece block I/O systems 0-35V DC solid-state logic interface can monitor or control a wide variety of devices i2o function enables direct input-to-output communication without a network controller Bidirectional I/O models facilitate loopback monitoring of the output state Socketed SIP resistors provide input and output 5.6K ohm pull-ups to the excitation supply Three selectable failsafe modes (off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range: -25°C to +70°C (-13°F to +158°F). Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Channel Discrete Ethernet I/O Module - 981EN - Acromag, Inc.
Wixom, MI, United States
12-Channel Discrete Ethernet I/O Module
981EN
12-Channel Discrete Ethernet I/O Module 981EN
Active-Low Inputs, Sinking Outputs with i2o Option 12 input channels, 0 to 35 DC range 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability 981EN-4xxx: Ethernet Modbus TCP/IP, 12 inputs 981EN-6xxx: EtherNet/IP, 12 inputs 982EN-4xxx: Ethernet Modbus TCP/IP, 12 outputs 982EN-6xxx: EtherNet/IP, 12 outputs 983EN-4xxx: Ethernet Modbus TCP/IP, 12 bidirectional I/O 983EN-6xxx: EtherNet/IP, 12 bidirectional I/O These modules provide an isolated Ethernet network interface for twelve discrete input and/or output channels. The outputs provide direct on/off, high/low, or open/close control of industrial devices. The inputs sense the status of motors, pumps, valves and other equipment. The 983EN model with tandem I/O provides output level control and status verification in one unit. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on Ethernet Modbus TCP/IP modules with discrete outputs. Special Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 12-channel stand-alone module has far lower start-up cost than multi-piece block I/O systems 0-35V DC solid-state logic interface can monitor or control a wide variety of devices i2o function enables direct input-to-output communication without a network controller Bidirectional I/O models facilitate loopback monitoring of the output state Socketed SIP resistors provide input and output 5.6K ohm pull-ups to the excitation supply Three selectable failsafe modes (off, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range: -25°C to +70°C (-13°F to +158°F). Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
  • Active-Low Inputs, Sinking Outputs with i2o Option
  • 12 input channels, 0 to 35 DC range
  • 15 to 36V DC power supply required
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

981EN-4xxx: Ethernet Modbus TCP/IP, 12 inputs
981EN-6xxx: EtherNet/IP, 12 inputs

982EN-4xxx: Ethernet Modbus TCP/IP, 12 outputs
982EN-6xxx: EtherNet/IP, 12 outputs

983EN-4xxx: Ethernet Modbus TCP/IP, 12 bidirectional I/O
983EN-6xxx: EtherNet/IP, 12 bidirectional I/O

These modules provide an isolated Ethernet network interface for twelve discrete input and/or output channels. The outputs provide direct on/off, high/low, or open/close control of industrial devices. The inputs sense the status of motors, pumps, valves and other equipment. The 983EN model with tandem I/O provides output level control and status verification in one unit.

Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.

i2o function is only available on Ethernet Modbus TCP/IP modules with discrete outputs.

Special Features

  • Configurable from standard web browser
  • EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation
  • 12-channel stand-alone module has far lower start-up cost than multi-piece block I/O systems
  • 0-35V DC solid-state logic interface can monitor or control a wide variety of devices
  • i2o function enables direct input-to-output communication without a network controller
  • Bidirectional I/O models facilitate loopback monitoring of the output state
  • Socketed SIP resistors provide input and output 5.6K ohm pull-ups to the excitation supply
  • Three selectable failsafe modes (off, last-state, or pre-defined) help prevent unsafe conditions
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range: -25°C to +70°C (-13°F to +158°F).
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 981EN
Product Name 12-Channel Discrete Ethernet I/O Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection Ethernet
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details