Acromag, Inc. BusWorks™ 900EN Series 16-Channel Single-Ended Input Module 993EN-4C16

Description
±20mA, 0-20mA, 4-20mA DC Input (selectable on each channel) 18 to 36V DC Modbus TCP/IP, 10/100 Base-T(X); These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Configurable integration/totaliza tion function with non-volatile registers Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
Datasheet
Description
±20mA, 0-20mA, 4-20mA DC Input (selectable on each channel) 18 to 36V DC Modbus TCP/IP, 10/100 Base-T(X); These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Configurable integration/totaliza tion function with non-volatile registers Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module - 993EN-4C16 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module
993EN-4C16
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module 993EN-4C16
±20mA, 0-20mA, 4-20mA DC Input (selectable on each channel) 18 to 36V DC Modbus TCP/IP, 10/100 Base-T(X); These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Configurable integration/totaliza tion function with non-volatile registers Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
  • ±20mA, 0-20mA, 4-20mA DC Input (selectable on each channel)
  • 18 to 36V DC
  • Modbus TCP/IP, 10/100 Base-T(X);

These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation.

Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version.

Features

  • High-resolution 16-bit A/D
  • Fast scanning of all channels in 8mS
  • 3-way isolation and surge suppression
  • Configurable integration/totalization function with non-volatile registers
  • Dual-format 16/32-bit data registers
  • Scaling registers on all channels
  • Configurable sample averaging
  • Automatic calibration and self-test
  • User-adjustable TCP Ports 1-99,999 for advanced network configuration
  • Web browser configuration with copy utility for fast setup
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 993EN-4C16
Product Name BusWorks™ 900EN Series 16-Channel Single-Ended Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection Ethernet
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data