Acromag, Inc. 12-bit DAC Module AP226

Description
The AP226 outputs analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. The AP226 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. • 8 Channels Voltage Output • Isolated Analog Voltage Output • PCIe bus interface AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP226 modules are 70mm long, 19.05mm longer than the full-length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. Performance Specifications Analog Output Output configuration: 8 isolated bipolar/unipolar. D/A Resolution: AP226-8E-LF: 12 bits. Output ranges: Unipolar: 0V to 5V, 0V to 10V. Bipolar: -2.5V to 7.5V, ±-3V, ±5V, ±10V. Settling time: 9uS - 20V step to 1 LSB at 12-bit resolution. 7.5uS - 10V step to 1 LSB at 12-bit resolution. Maximum throughput rate: Outputs can be updated simultaneously or individually. One channel: 7.5μS/conversion. Eight channels simultaneously: 17μS/8 channels. Calibrated system accuracy: Linearity error: ±0.5 LSB. Offset error: ±0.0625 LSB. Gain error: ±0.0625 LSB. Total error: ±0.625 LSB (±0.0152% FSR) maximum. Data format (left–justified): Straight Binary or Two’s Complement. Output at reset: 0 volts. Output current: 10mA (maximum). This corresponds to a minimum load resistance of 1K ohms with a 10V output. Short circuit protection: Indefinite at 25°C. Alarm function: Software readable for brownout, short-circuit and temperature exceeding 150 °C conditions. PCI Express Base Specification Conforms to PCIe base specification Revision 2.1. Lanes: 1 lane in each direction. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required.1 base address register. Environmental Operating temperature: -40 to 70°C. -40 to 85°C. (requires an AcroPack heatsink conduction-cool kit) Storage temperature: -55 to 150 deg;C. Relative humidity: 5 to 95% non-condensing. MTBF: Contact the factory. Power: +3.3V DC ±5%: 400mA typical, 480mA maximum. +12V DC isolated ±5%: 70mA typical. -12V DC isolated ±5%: < 10mA typical. See user manual for specifics. Physical Length 70mm. Width 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits PCI Express Generation 1 interface Independent 12-bit D/A converters per channel Sample software and diagnostics Double-buffered DACs Built-in calibration coefficients Independent selectable output ranges Outputs reset to 0 volts Internally stored calibration coefficients ensure accuracy. Software provides easy selection of transparent or simultaneous output modes. Double-buffered DACs allow new data to be written to each channel before the simultaneous trigger updates the outputs. Alarm function Solid-down connector I/O interface Wide temperature range PCIe, VPX and XMC carriers Linux®, Windows®, and VxWorks® support
Datasheet
Description
The AP226 outputs analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. The AP226 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. • 8 Channels Voltage Output • Isolated Analog Voltage Output • PCIe bus interface AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP226 modules are 70mm long, 19.05mm longer than the full-length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. Performance Specifications Analog Output Output configuration: 8 isolated bipolar/unipolar. D/A Resolution: AP226-8E-LF: 12 bits. Output ranges: Unipolar: 0V to 5V, 0V to 10V. Bipolar: -2.5V to 7.5V, ±-3V, ±5V, ±10V. Settling time: 9uS - 20V step to 1 LSB at 12-bit resolution. 7.5uS - 10V step to 1 LSB at 12-bit resolution. Maximum throughput rate: Outputs can be updated simultaneously or individually. One channel: 7.5μS/conversion. Eight channels simultaneously: 17μS/8 channels. Calibrated system accuracy: Linearity error: ±0.5 LSB. Offset error: ±0.0625 LSB. Gain error: ±0.0625 LSB. Total error: ±0.625 LSB (±0.0152% FSR) maximum. Data format (left–justified): Straight Binary or Two’s Complement. Output at reset: 0 volts. Output current: 10mA (maximum). This corresponds to a minimum load resistance of 1K ohms with a 10V output. Short circuit protection: Indefinite at 25°C. Alarm function: Software readable for brownout, short-circuit and temperature exceeding 150 °C conditions. PCI Express Base Specification Conforms to PCIe base specification Revision 2.1. Lanes: 1 lane in each direction. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required.1 base address register. Environmental Operating temperature: -40 to 70°C. -40 to 85°C. (requires an AcroPack heatsink conduction-cool kit) Storage temperature: -55 to 150 deg;C. Relative humidity: 5 to 95% non-condensing. MTBF: Contact the factory. Power: +3.3V DC ±5%: 400mA typical, 480mA maximum. +12V DC isolated ±5%: 70mA typical. -12V DC isolated ±5%: < 10mA typical. See user manual for specifics. Physical Length 70mm. Width 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits PCI Express Generation 1 interface Independent 12-bit D/A converters per channel Sample software and diagnostics Double-buffered DACs Built-in calibration coefficients Independent selectable output ranges Outputs reset to 0 volts Internally stored calibration coefficients ensure accuracy. Software provides easy selection of transparent or simultaneous output modes. Double-buffered DACs allow new data to be written to each channel before the simultaneous trigger updates the outputs. Alarm function Solid-down connector I/O interface Wide temperature range PCIe, VPX and XMC carriers Linux®, Windows®, and VxWorks® support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-bit DAC Module - AP226 - Acromag, Inc.
Wixom, MI, United States
12-bit DAC Module
AP226
12-bit DAC Module AP226
The AP226 outputs analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes. The AP226 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost. • 8 Channels Voltage Output • Isolated Analog Voltage Output • PCIe bus interface AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. The AP226 modules are 70mm long, 19.05mm longer than the full-length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas. A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. Performance Specifications Analog Output Output configuration: 8 isolated bipolar/unipolar. D/A Resolution: AP226-8E-LF: 12 bits. Output ranges: Unipolar: 0V to 5V, 0V to 10V. Bipolar: -2.5V to 7.5V, ±-3V, ±5V, ±10V. Settling time: 9uS - 20V step to 1 LSB at 12-bit resolution. 7.5uS - 10V step to 1 LSB at 12-bit resolution. Maximum throughput rate: Outputs can be updated simultaneously or individually. One channel: 7.5μS/conversion. Eight channels simultaneously: 17μS/8 channels. Calibrated system accuracy: Linearity error: ±0.5 LSB. Offset error: ±0.0625 LSB. Gain error: ±0.0625 LSB. Total error: ±0.625 LSB (±0.0152% FSR) maximum. Data format (left–justified): Straight Binary or Two’s Complement. Output at reset: 0 volts. Output current: 10mA (maximum). This corresponds to a minimum load resistance of 1K ohms with a 10V output. Short circuit protection: Indefinite at 25°C. Alarm function: Software readable for brownout, short-circuit and temperature exceeding 150 °C conditions. PCI Express Base Specification Conforms to PCIe base specification Revision 2.1. Lanes: 1 lane in each direction. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required.1 base address register. Environmental Operating temperature: -40 to 70°C. -40 to 85°C. (requires an AcroPack heatsink conduction-cool kit) Storage temperature: -55 to 150 deg;C. Relative humidity: 5 to 95% non-condensing. MTBF: Contact the factory. Power: +3.3V DC ±5%: 400mA typical, 480mA maximum. +12V DC isolated ±5%: 70mA typical. -12V DC isolated ±5%: < 10mA typical. See user manual for specifics. Physical Length 70mm. Width 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits PCI Express Generation 1 interface Independent 12-bit D/A converters per channel Sample software and diagnostics Double-buffered DACs Built-in calibration coefficients Independent selectable output ranges Outputs reset to 0 volts Internally stored calibration coefficients ensure accuracy. Software provides easy selection of transparent or simultaneous output modes. Double-buffered DACs allow new data to be written to each channel before the simultaneous trigger updates the outputs. Alarm function Solid-down connector I/O interface Wide temperature range PCIe, VPX and XMC carriers Linux®, Windows®, and VxWorks® support

The AP226 outputs analog voltage signals to drive up to 8 devices. When used with a carrier that holds four AcroPack modules, up to 32 voltage outputs can be obtained from a single card cage slot.

Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards.

Individual channels also have double-buffered data latches. You can select to update each output when it is written to, or to update all outputs simultaneously. Simultaneous outputs better simulate linear movements in motion processes.

The AP226 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output.
Designed for COTS applications these analog output modules deliver high-density, high-reliability, and high-performance at a low cost.

• 8 Channels Voltage Output
• Isolated Analog Voltage Output
• PCIe bus interface

AcroPack modules are RoHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

The AP226 modules are 70mm long, 19.05mm longer than the full-length mini PCIe card. The board’s width is the same as mPCIe board and use the same mPCIe standard board hold down standoff and screw keep out areas.

A down-facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals.

Performance Specifications

Analog Output

Output configuration: 8 isolated bipolar/unipolar.

D/A Resolution: AP226-8E-LF: 12 bits.

Output ranges: Unipolar: 0V to 5V, 0V to 10V. Bipolar: -2.5V to 7.5V, ±-3V, ±5V, ±10V.

Settling time: 9uS - 20V step to 1 LSB at 12-bit resolution. 7.5uS - 10V step to 1 LSB at 12-bit resolution.

Maximum throughput rate: Outputs can be updated simultaneously or individually. One channel: 7.5μS/conversion. Eight channels simultaneously: 17μS/8 channels.

Calibrated system accuracy: Linearity error: ±0.5 LSB. Offset error: ±0.0625 LSB. Gain error: ±0.0625 LSB. Total error: ±0.625 LSB (±0.0152% FSR) maximum.

Data format (left–justified): Straight Binary or Two’s Complement.

Output at reset: 0 volts.

Output current: 10mA (maximum). This corresponds to a minimum load resistance of 1K ohms with a 10V output.

Short circuit protection: Indefinite at 25°C.

Alarm function: Software readable for brownout, short-circuit and temperature exceeding 150 °C conditions.

PCI Express Base Specification

Conforms to PCIe base specification Revision 2.1.

Lanes: 1 lane in each direction.

Bus Speed: 2.5 Gbps (Generation 1).

Memory: 4k space required.1 base address register.

Environmental

Operating temperature: -40 to 70°C. -40 to 85°C. (requires an AcroPack heatsink conduction-cool kit)

Storage temperature: -55 to 150 deg;C.

Relative humidity: 5 to 95% non-condensing.

MTBF: Contact the factory.

Power: +3.3V DC ±5%: 400mA typical, 480mA maximum. +12V DC isolated ±5%: 70mA typical. -12V DC isolated ±5%: < 10mA typical. See user manual for specifics.

Physical

Length 70mm. Width 30mm.

Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page.

Features & Benefits

  • PCI Express Generation 1 interface
  • Independent 12-bit D/A converters per channel
  • Sample software and diagnostics
  • Double-buffered DACs
  • Built-in calibration coefficients
  • Independent selectable output ranges
  • Outputs reset to 0 volts
  • Internally stored calibration coefficients ensure accuracy.
  • Software provides easy selection of transparent or simultaneous output modes.
  • Double-buffered DACs allow new data to be written to each channel before the simultaneous trigger updates the outputs.
  • Alarm function
  • Solid-down connector I/O interface
  • Wide temperature range
  • PCIe, VPX and XMC carriers
  • Linux®, Windows®, and VxWorks® support
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP226
Product Name 12-bit DAC Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

4-ch RTD Input EtherCAT Slice IO Module - AMAX-5015-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM5B34 Linearized 2- or 3-Wire RTD Input Module - SCM5B34-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details