Acromag, Inc. IntelliPack® 800 Series Intelligent Alarm, Dual RTD Input 832A-0200

Description
2 input channels, RTD (Pt, Ni, Cu) input Dual mechanical relay outputs 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows XP/Vista/7 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features • Integrated microcontroller performs intelligent signal processing for advanced alarm functions. • Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. • Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. • Input excitation supply on each input provides power for a two-wire transmitter. • Dual alarm operation lets you perform two alarm functions at the same time. • Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
2 input channels, RTD (Pt, Ni, Cu) input Dual mechanical relay outputs 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows XP/Vista/7 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features • Integrated microcontroller performs intelligent signal processing for advanced alarm functions. • Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. • Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. • Input excitation supply on each input provides power for a two-wire transmitter. • Dual alarm operation lets you perform two alarm functions at the same time. • Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800 Series Intelligent Alarm, Dual RTD Input - 832A-0200 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800 Series Intelligent Alarm, Dual RTD Input
832A-0200
IntelliPack® 800 Series Intelligent Alarm, Dual RTD Input 832A-0200
2 input channels, RTD (Pt, Ni, Cu) input Dual mechanical relay outputs 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows XP/Vista/7 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features • Integrated microcontroller performs intelligent signal processing for advanced alarm functions. • Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. • Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. • Input excitation supply on each input provides power for a two-wire transmitter. • Dual alarm operation lets you perform two alarm functions at the same time. • Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
  • 2 input channels, RTD (Pt, Ni, Cu) input
  • Dual mechanical relay outputs
  • 10-36V DC power
  • Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability

IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays.

Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection.

Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows XP/Vista/7 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer.

Features

• Integrated microcontroller performs intelligent signal processing for advanced alarm functions.

• Windows XP/Vista/7 software configuration speeds setup and replacement.

Push-button reprogrammability facilitates changes in the field without a host PC.

• Multi-purpose inputs accept numerous ranges to reduce spare stock requirements.

• High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise.

• Input excitation supply on each input provides power for a two-wire transmitter.

• Dual alarm operation lets you perform two alarm functions at the same time.

• Operating temperature range: -25 to 70°C (-13 to 158°F).

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 832A-0200
Product Name IntelliPack® 800 Series Intelligent Alarm, Dual RTD Input
Data Acquisition Input Module
Form Factor Terminal Block
Excitation Current
Outputs Relay Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
X3 I/O Module - CP-E08-M8-CL - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Digital input - 750-407/040-000 - WAGO
Specs
Data Acquisition Input Module
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details