Acromag, Inc. Full multi-function MIL-STD-1553 Communication Module AP572

Description
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified modular approach to system assembly. Designed for COTS applications these avionics communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP570 series modules are 70mm long, which is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as an mPCIe board of 30mm and uses the same mPCIe standard board hold down standoff and screw keep-out areas. A down-facing 100-pin Samtec connector mates with the carrier card. This ensures a secure connection for your I/O without the vulnerabilities of cabling. • One dual redundant MIL-STD-1553 channel • Extended temperature • PCIe bus interface These modules provide a dual redundant MIL-STD-1553 channel with four open/ground avionics level (+35V) discrete I/O signals in addition to IRIG-B input and Trigger I/O. Hard wired RT address signal input pins are also available at the connector. This Acropack card utilizes the latest AIM Common Hardware Core derived from the field proven MIL-STD-1553 interface to deliver low power consumption and high performance for rugged environments and embedded applications. AP571-000: Single function MIL-STD-1553. AP572-000: Full multi-function MIL-STD-1553. Options (Contact factory for ordering): Direct coupled MIL-STD-1553 bus. | Safety critial monitoring only (Tx inhibit). | Polyurethane conformal coating. Performance Specifications X1 Lane PCIe Interface: Compatible with PCI-Express Standard (Release 2.0). Memory: 128MB RAM. Processor: SoC device with 2x 400MHz processors. Time Tagging: 46-bit absolute IRIG-B formatted. Discrete I/O: 4 open/ground avionics level discrete I/O. 2 LVTTL digital discrete inputs. 6 signals listed above can be used for RT address inputs. Trigger I/O: 1 BC/BM trigger Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec connector. Dimensions: 70mm x 30mm. Operating Temperature Range: -40°C to +85°C for conduction cooled applications measured at FPGA component case. -40°C to +70°C for air cooled applications measured at ambient air with 200lfm airflow. Storage Temperature Range: -55℃ to +125. Relative Humidity: 5 to 95% non-condensing. Operational Shock: Tested to IEC 60068-2-27: 30G, 11ms half sine, 50G, 3mS half, 18 shocks at 6 orientations for both test levels. Sinusoidal Operating Vibration: Tested to IEC 60068-2-6: 10-500Hz, 5G, 2 hours/axis. Random Operating Vibration: Tested to IEC 60068-2-64: 10-500Hz, 5G-rms, 2 hours/axis. Features & Benefits ■ BC Features • Autonomous operation including sequencing of multiple minor and major frames. • Support for acyclic message insertion/deletion. • Support for instructions for synchronization to external events and timing control. • Programmable BC retry without host interaction. • Multi-buffering with real time data buffer updates. • Synchronization of BC operation to external trigger inputs and outputs. • 4μs intermessage gaps. • Interrupt generation on BC transfer events. ■ Multi-RT Features • Programmable RT response time down to 4μs for each simulated RT. • Programmable & intelligent response to mode codes. • Multi-buffering with real time data buffer updates. • Mailbox monitor mode. • Interrupt generation on RT events. ■ MT Features • 100% data capture on 1 stream at full bus rates. • Single shot, continuous or selective capture modes. • Autonomous message synchronization and full error detection. • Static/dynamic complex triggers with sequencing. • Message filter and selective capture. • Bus activity recording independent from trigger and capture mode. • Time tagging: – All bus traffic to 1μs – intermessage gaps & response time to 250ns. • External Trigger Inputs and Outputs. • Programmable response time. ■ IRIG-B Time Encoder/Decoder • Onboard, free wheeling IRIG-B formatted time encoder/decoder for time tagging. • Amplitude modulated sinusoidal IRIG-B output. • Synchronization with multiple AIM modules or any IRIG-B compatible module. ■ Discrete I/O • 4 bi-directional open/ground +35V avionics discrete I/O signals. • 2 additional LVTTL digital discrete inputs. • 6 signals above can be used for hard-wired RT address input support. ■ Driver Software Support • Common application programming interface (API) supports C and C#. • Drivers for 32/64-bit Linux and 32/64-bit Windows7/8/8.1/10.
Datasheet
Description
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified modular approach to system assembly. Designed for COTS applications these avionics communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP570 series modules are 70mm long, which is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as an mPCIe board of 30mm and uses the same mPCIe standard board hold down standoff and screw keep-out areas. A down-facing 100-pin Samtec connector mates with the carrier card. This ensures a secure connection for your I/O without the vulnerabilities of cabling. • One dual redundant MIL-STD-1553 channel • Extended temperature • PCIe bus interface These modules provide a dual redundant MIL-STD-1553 channel with four open/ground avionics level (+35V) discrete I/O signals in addition to IRIG-B input and Trigger I/O. Hard wired RT address signal input pins are also available at the connector. This Acropack card utilizes the latest AIM Common Hardware Core derived from the field proven MIL-STD-1553 interface to deliver low power consumption and high performance for rugged environments and embedded applications. AP571-000: Single function MIL-STD-1553. AP572-000: Full multi-function MIL-STD-1553. Options (Contact factory for ordering): Direct coupled MIL-STD-1553 bus. | Safety critial monitoring only (Tx inhibit). | Polyurethane conformal coating. Performance Specifications X1 Lane PCIe Interface: Compatible with PCI-Express Standard (Release 2.0). Memory: 128MB RAM. Processor: SoC device with 2x 400MHz processors. Time Tagging: 46-bit absolute IRIG-B formatted. Discrete I/O: 4 open/ground avionics level discrete I/O. 2 LVTTL digital discrete inputs. 6 signals listed above can be used for RT address inputs. Trigger I/O: 1 BC/BM trigger Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec connector. Dimensions: 70mm x 30mm. Operating Temperature Range: -40°C to +85°C for conduction cooled applications measured at FPGA component case. -40°C to +70°C for air cooled applications measured at ambient air with 200lfm airflow. Storage Temperature Range: -55℃ to +125. Relative Humidity: 5 to 95% non-condensing. Operational Shock: Tested to IEC 60068-2-27: 30G, 11ms half sine, 50G, 3mS half, 18 shocks at 6 orientations for both test levels. Sinusoidal Operating Vibration: Tested to IEC 60068-2-6: 10-500Hz, 5G, 2 hours/axis. Random Operating Vibration: Tested to IEC 60068-2-64: 10-500Hz, 5G-rms, 2 hours/axis. Features & Benefits ■ BC Features • Autonomous operation including sequencing of multiple minor and major frames. • Support for acyclic message insertion/deletion. • Support for instructions for synchronization to external events and timing control. • Programmable BC retry without host interaction. • Multi-buffering with real time data buffer updates. • Synchronization of BC operation to external trigger inputs and outputs. • 4μs intermessage gaps. • Interrupt generation on BC transfer events. ■ Multi-RT Features • Programmable RT response time down to 4μs for each simulated RT. • Programmable & intelligent response to mode codes. • Multi-buffering with real time data buffer updates. • Mailbox monitor mode. • Interrupt generation on RT events. ■ MT Features • 100% data capture on 1 stream at full bus rates. • Single shot, continuous or selective capture modes. • Autonomous message synchronization and full error detection. • Static/dynamic complex triggers with sequencing. • Message filter and selective capture. • Bus activity recording independent from trigger and capture mode. • Time tagging: – All bus traffic to 1μs – intermessage gaps & response time to 250ns. • External Trigger Inputs and Outputs. • Programmable response time. ■ IRIG-B Time Encoder/Decoder • Onboard, free wheeling IRIG-B formatted time encoder/decoder for time tagging. • Amplitude modulated sinusoidal IRIG-B output. • Synchronization with multiple AIM modules or any IRIG-B compatible module. ■ Discrete I/O • 4 bi-directional open/ground +35V avionics discrete I/O signals. • 2 additional LVTTL digital discrete inputs. • 6 signals above can be used for hard-wired RT address input support. ■ Driver Software Support • Common application programming interface (API) supports C and C#. • Drivers for 32/64-bit Linux and 32/64-bit Windows7/8/8.1/10.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full multi-function MIL-STD-1553 Communication Module - AP572 - Acromag, Inc.
Wixom, MI, United States
Full multi-function MIL-STD-1553 Communication Module
AP572
Full multi-function MIL-STD-1553 Communication Module AP572
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified modular approach to system assembly. Designed for COTS applications these avionics communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP570 series modules are 70mm long, which is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as an mPCIe board of 30mm and uses the same mPCIe standard board hold down standoff and screw keep-out areas. A down-facing 100-pin Samtec connector mates with the carrier card. This ensures a secure connection for your I/O without the vulnerabilities of cabling. • One dual redundant MIL-STD-1553 channel • Extended temperature • PCIe bus interface These modules provide a dual redundant MIL-STD-1553 channel with four open/ground avionics level (+35V) discrete I/O signals in addition to IRIG-B input and Trigger I/O. Hard wired RT address signal input pins are also available at the connector. This Acropack card utilizes the latest AIM Common Hardware Core derived from the field proven MIL-STD-1553 interface to deliver low power consumption and high performance for rugged environments and embedded applications. AP571-000: Single function MIL-STD-1553. AP572-000: Full multi-function MIL-STD-1553. Options (Contact factory for ordering): Direct coupled MIL-STD-1553 bus. | Safety critial monitoring only (Tx inhibit). | Polyurethane conformal coating. Performance Specifications X1 Lane PCIe Interface: Compatible with PCI-Express Standard (Release 2.0). Memory: 128MB RAM. Processor: SoC device with 2x 400MHz processors. Time Tagging: 46-bit absolute IRIG-B formatted. Discrete I/O: 4 open/ground avionics level discrete I/O. 2 LVTTL digital discrete inputs. 6 signals listed above can be used for RT address inputs. Trigger I/O: 1 BC/BM trigger Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec connector. Dimensions: 70mm x 30mm. Operating Temperature Range: -40°C to +85°C for conduction cooled applications measured at FPGA component case. -40°C to +70°C for air cooled applications measured at ambient air with 200lfm airflow. Storage Temperature Range: -55℃ to +125. Relative Humidity: 5 to 95% non-condensing. Operational Shock: Tested to IEC 60068-2-27: 30G, 11ms half sine, 50G, 3mS half, 18 shocks at 6 orientations for both test levels. Sinusoidal Operating Vibration: Tested to IEC 60068-2-6: 10-500Hz, 5G, 2 hours/axis. Random Operating Vibration: Tested to IEC 60068-2-64: 10-500Hz, 5G-rms, 2 hours/axis. Features & Benefits ■ BC Features • Autonomous operation including sequencing of multiple minor and major frames. • Support for acyclic message insertion/deletion. • Support for instructions for synchronization to external events and timing control. • Programmable BC retry without host interaction. • Multi-buffering with real time data buffer updates. • Synchronization of BC operation to external trigger inputs and outputs. • 4μs intermessage gaps. • Interrupt generation on BC transfer events. ■ Multi-RT Features • Programmable RT response time down to 4μs for each simulated RT. • Programmable & intelligent response to mode codes. • Multi-buffering with real time data buffer updates. • Mailbox monitor mode. • Interrupt generation on RT events. ■ MT Features • 100% data capture on 1 stream at full bus rates. • Single shot, continuous or selective capture modes. • Autonomous message synchronization and full error detection. • Static/dynamic complex triggers with sequencing. • Message filter and selective capture. • Bus activity recording independent from trigger and capture mode. • Time tagging: – All bus traffic to 1μs – intermessage gaps & response time to 250ns. • External Trigger Inputs and Outputs. • Programmable response time. ■ IRIG-B Time Encoder/Decoder • Onboard, free wheeling IRIG-B formatted time encoder/decoder for time tagging. • Amplitude modulated sinusoidal IRIG-B output. • Synchronization with multiple AIM modules or any IRIG-B compatible module. ■ Discrete I/O • 4 bi-directional open/ground +35V avionics discrete I/O signals. • 2 additional LVTTL digital discrete inputs. • 6 signals above can be used for hard-wired RT address input support. ■ Driver Software Support • Common application programming interface (API) supports C and C#. • Drivers for 32/64-bit Linux and 32/64-bit Windows7/8/8.1/10.

The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified modular approach to system assembly.

Designed for COTS applications these avionics communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost.

The AP570 series modules are 70mm long, which is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as an mPCIe board of 30mm and uses the same mPCIe standard board hold down standoff and screw keep-out areas.

A down-facing 100-pin Samtec connector mates with the carrier card. This ensures a secure connection for your I/O without the vulnerabilities of cabling.

• One dual redundant MIL-STD-1553 channel
• Extended temperature
• PCIe bus interface

These modules provide a dual redundant MIL-STD-1553 channel with four open/ground avionics level (+35V) discrete I/O signals in addition to IRIG-B input and Trigger I/O. Hard wired RT address signal input pins are also available at the connector.

This Acropack card utilizes the latest AIM Common Hardware Core derived from the field proven MIL-STD-1553 interface to deliver low power consumption and high performance for rugged environments and embedded applications.

AP571-000: Single function MIL-STD-1553.
AP572-000: Full multi-function MIL-STD-1553.

Options (Contact factory for ordering): Direct coupled MIL-STD-1553 bus. | Safety critial monitoring only (Tx inhibit). | Polyurethane conformal coating.

Performance Specifications

X1 Lane PCIe Interface: Compatible with PCI-Express Standard (Release 2.0).

Memory: 128MB RAM.

Processor: SoC device with 2x 400MHz processors.

Time Tagging: 46-bit absolute IRIG-B formatted.

Discrete I/O: 4 open/ground avionics level discrete I/O. 2 LVTTL digital discrete inputs. 6 signals listed above can be used for RT address inputs.

Trigger I/O: 1 BC/BM trigger Input and 1 BC/BM trigger output.

Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support.

Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus.

Connector: 100 pin board to board samtec connector.

Dimensions: 70mm x 30mm.

Operating Temperature Range:
-40°C to +85°C for conduction cooled applications measured at FPGA component case.
-40°C to +70°C for air cooled applications measured at ambient air with 200lfm airflow.

Storage Temperature Range: -55℃ to +125.

Relative Humidity: 5 to 95% non-condensing.

Operational Shock: Tested to IEC 60068-2-27: 30G, 11ms half sine, 50G, 3mS half, 18 shocks at 6 orientations for both test levels.

Sinusoidal Operating Vibration: Tested to IEC 60068-2-6: 10-500Hz, 5G, 2 hours/axis.

Random Operating Vibration: Tested to IEC 60068-2-64: 10-500Hz, 5G-rms, 2 hours/axis.

Features & Benefits

■ BC Features
• Autonomous operation including sequencing of multiple minor and major frames.
• Support for acyclic message insertion/deletion.
• Support for instructions for synchronization to external events and timing control.
• Programmable BC retry without host interaction.
• Multi-buffering with real time data buffer updates.
• Synchronization of BC operation to external trigger inputs and outputs.
• 4μs intermessage gaps.
• Interrupt generation on BC transfer events.

■ Multi-RT Features
• Programmable RT response time down to 4μs for each simulated RT.
• Programmable & intelligent response to mode codes.
• Multi-buffering with real time data buffer updates.
• Mailbox monitor mode.
• Interrupt generation on RT events.

■ MT Features
• 100% data capture on 1 stream at full bus rates.
• Single shot, continuous or selective capture modes.
• Autonomous message synchronization and full error detection.
• Static/dynamic complex triggers with sequencing.
• Message filter and selective capture.
• Bus activity recording independent from trigger and capture mode.
• Time tagging: – All bus traffic to 1μs – intermessage gaps & response time to 250ns.
• External Trigger Inputs and Outputs.
• Programmable response time.

■ IRIG-B Time Encoder/Decoder
• Onboard, free wheeling IRIG-B formatted time encoder/decoder for time tagging.
• Amplitude modulated sinusoidal IRIG-B output.
• Synchronization with multiple AIM modules or any IRIG-B compatible module.

■ Discrete I/O
• 4 bi-directional open/ground +35V avionics discrete I/O signals.
• 2 additional LVTTL digital discrete inputs.
• 6 signals above can be used for hard-wired RT address input support.

■ Driver Software Support
• Common application programming interface (API) supports C and C#.
• Drivers for 32/64-bit Linux and 32/64-bit Windows7/8/8.1/10.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP572
Product Name Full multi-function MIL-STD-1553 Communication Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details