Acromag, Inc. BusWorks™ 900EN Series 12-Channel Single-Ended Input Module 963EN-4012

Description
12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network These modules provide an isolated Ethernet network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 12-input module has very low cost per channel Universal DC inputs support a wide variety of industrial sensors and signals High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environmentsOperating Temperature Range: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested. AC Current sensor used with 963EN DC current input models. One sensor per channel is required.
Datasheet
Description
12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network These modules provide an isolated Ethernet network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 12-input module has very low cost per channel Universal DC inputs support a wide variety of industrial sensors and signals High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environmentsOperating Temperature Range: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested. AC Current sensor used with 963EN DC current input models. One sensor per channel is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 12-Channel Single-Ended Input Module - 963EN-4012 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 12-Channel Single-Ended Input Module
963EN-4012
BusWorks™ 900EN Series 12-Channel Single-Ended Input Module 963EN-4012
12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network These modules provide an isolated Ethernet network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 12-input module has very low cost per channel Universal DC inputs support a wide variety of industrial sensors and signals High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environmentsOperating Temperature Range: -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested. AC Current sensor used with 963EN DC current input models. One sensor per channel is required.
  • 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC
  • 15 to 36V DC Power
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network

These modules provide an isolated Ethernet network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability.

Features

  • Configurable from standard web browser
  • EtherNet/IP® or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation
  • 12-input module has very low cost per channel
  • Universal DC inputs support a wide variety of industrial sensors and signals
  • High-resolution 16-bit sigma-delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environmentsOperating Temperature Range: -25°C to +70°C (-13° to +158°F)
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
  • AC Current sensor used with 963EN DC current input models. One sensor per channel is required.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 963EN-4012
Product Name BusWorks™ 900EN Series 12-Channel Single-Ended Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection Ethernet
Transmission Rate 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD73322AR - Lingto Electronic Limited
Specs
Digital I/O Channels 4 #
Resolution 16 bits
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details