Acromag, Inc. High Voltage INput Signal Splitter SP238

Description
The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output loop currents. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input and between the output circuits. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±15V, ±75V, or ±150V input • 4-20mA outputs (sink/source) • 7-32V DC loop/local power
Datasheet
Description
The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output loop currents. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input and between the output circuits. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±15V, ±75V, or ±150V input • 4-20mA outputs (sink/source) • 7-32V DC loop/local power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage INput Signal Splitter - SP238 - Acromag, Inc.
Wixom, MI, United States
High Voltage INput Signal Splitter
SP238
High Voltage INput Signal Splitter SP238
The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output loop currents. Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage isolation separates the input and between the output circuits. The isolation protects from surges, reduces noise, and eliminates ground loop errors. These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±15V, ±75V, or ±150V input • 4-20mA outputs (sink/source) • 7-32V DC loop/local power

The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output loop currents.

Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag’s Agility™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities.

High-voltage isolation separates the input and between the output circuits. The isolation protects from surges, reduces noise, and eliminates ground loop errors.

These rugged instruments withstand harsh industrial environments to operate reliably across a wide temperature range with very low drift. They feature high immunity to RFI, EMI, ESD, and EFT, plus low radiated emissions.

Agility™ Config Tool is available for free.

• Multi-range ±15V, ±75V, or ±150V input
• 4-20mA outputs (sink/source)
• 7-32V DC loop/local power

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number SP238
Product Name High Voltage INput Signal Splitter
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

6 Relay/18DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6366-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details