Acromag, Inc. EtherStax® ES2000 Series 48-Channel I/O Module ES2152-0010

Description
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog voltage output 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. The ES2152 also provides 16 analog voltage outputs. Two DB25 ports support an alternate interface of voltage I/O from microBlox uB input or output modules. This combination of high-density analog inputs and outputs is ideal for many sensor inter-face applications in remote zones. Features 48-channel high-density combination of analog inputs and outputs DB25 ports for alternate voltage I/O from microBlox uB signal conditioning back panels 4-way isolation and surge suppression High-resolution 16-bit A/D and D/A’s High-speed scanning for 10 millisecond update of all 48 channels Automatic zero/span calibration Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet
Description
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog voltage output 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. The ES2152 also provides 16 analog voltage outputs. Two DB25 ports support an alternate interface of voltage I/O from microBlox uB input or output modules. This combination of high-density analog inputs and outputs is ideal for many sensor inter-face applications in remote zones. Features 48-channel high-density combination of analog inputs and outputs DB25 ports for alternate voltage I/O from microBlox uB signal conditioning back panels 4-way isolation and surge suppression High-resolution 16-bit A/D and D/A’s High-speed scanning for 10 millisecond update of all 48 channels Automatic zero/span calibration Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 48-Channel I/O Module - ES2152-0010 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 48-Channel I/O Module
ES2152-0010
EtherStax® ES2000 Series 48-Channel I/O Module ES2152-0010
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog voltage output 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. The ES2152 also provides 16 analog voltage outputs. Two DB25 ports support an alternate interface of voltage I/O from microBlox uB input or output modules. This combination of high-density analog inputs and outputs is ideal for many sensor inter-face applications in remote zones. Features 48-channel high-density combination of analog inputs and outputs DB25 ports for alternate voltage I/O from microBlox uB signal conditioning back panels 4-way isolation and surge suppression High-resolution 16-bit A/D and D/A’s High-speed scanning for 10 millisecond update of all 48 channels Automatic zero/span calibration Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
  • i2o Option
  • 16-channel analog voltage inputs and 16-channel analog current inputs
  • 16-channel analog voltage output
  • 18 to 36V DC power
  • 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer

These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals.

Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. The ES2152 also provides 16 analog voltage outputs. Two DB25 ports support an alternate interface of voltage I/O from microBlox uB input or output modules.

This combination of high-density analog inputs and outputs is ideal for many sensor inter-face applications in remote zones.

Features

  • 48-channel high-density combination of analog inputs and outputs
  • DB25 ports for alternate voltage I/O from microBlox uB signal conditioning back panels
  • 4-way isolation and surge suppression
  • High-resolution 16-bit A/D and D/A’s
  • High-speed scanning for 10 millisecond update of all 48 channels
  • Automatic zero/span calibration
  • Built-in loop-back circuit verifies outputs
  • On-demand self-test verifies calibration
  • Web browser configuration
  • User-configurable sample averaging and integration/totalization function with non-volatile registers
  • Dual-format data registers support 16-bit integers or 32-bit floating point
  • Scaling registers on all channels
  • Peer-to-peer i2o communication with percent-of-span and timed updates
  • Operating temperature: -40 to 70°C (-40 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2152-0010
Product Name EtherStax® ES2000 Series 48-Channel I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
Host Connection Ethernet; 2 Cu ports
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

1-ch TTL/RS-422 Incremental Encoder/Counter EtherCAT Slice IO Module - AMAX-5081-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Frequency 10 MHz
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details