Acromag, Inc. Digital Output Module, Isolated IP445A

Description
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Read back buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring. Features 32 bipolar solid state relays High/low-side switch configuration Port-isolated output channels ±60V AC/DC voltage range High speed processing (0 wait states) TTL-compatible Failsafe power-up and system reset Output read back function Socketed pull-up resistors for low-side switching applications Current-limited solid-state relays 0 to 70°C (IP445) or -40 to 85°C (IP445E model)
Datasheet
Description
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Read back buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring. Features 32 bipolar solid state relays High/low-side switch configuration Port-isolated output channels ±60V AC/DC voltage range High speed processing (0 wait states) TTL-compatible Failsafe power-up and system reset Output read back function Socketed pull-up resistors for low-side switching applications Current-limited solid-state relays 0 to 70°C (IP445) or -40 to 85°C (IP445E model)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module, Isolated - IP445A - Acromag, Inc.
Wixom, MI, United States
Digital Output Module, Isolated
IP445A
Digital Output Module, Isolated IP445A
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Read back buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring. Features 32 bipolar solid state relays High/low-side switch configuration Port-isolated output channels ±60V AC/DC voltage range High speed processing (0 wait states) TTL-compatible Failsafe power-up and system reset Output read back function Socketed pull-up resistors for low-side switching applications Current-limited solid-state relays 0 to 70°C (IP445) or -40 to 85°C (IP445E model)
  • 32 port-isolated output channels (bipolar solid state relays)
  • ±60V AC/DC output
  • High/low-side switch configuration

IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices.

A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors.

Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other.

Read back buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module.

Benefits

  • Unique ground reference points for each port permits AC and DC switching on one module.
  • Pin are compatible with IP440A input module for loopback monitoring.

Features

  • 32 bipolar solid state relays
  • High/low-side switch configuration
  • Port-isolated output channels
  • ±60V AC/DC voltage range
  • High speed processing (0 wait states)
  • TTL-compatible
  • Failsafe power-up and system reset
  • Output read back function
  • Socketed pull-up resistors for low-side switching applications
  • Current-limited solid-state relays
  • 0 to 70°C (IP445) or -40 to 85°C (IP445E model)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP445A
Product Name Digital Output Module, Isolated
Data Acquisition Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1756-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SCM5B34 Linearized 2- or 3-Wire RTD Input Module - SCM5B34-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details