Acromag, Inc. 12-bit DAC Analog I/O Module AP225

Description
Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is shared between the sixteen channels. Waveforms can be continuously output from onboard memory without host intervention. Additionally, a DMA controller is provided for streaming waveform data from host memory. The AP225 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. • 16 channels voltage outputs • Wide temperature range • PCIe bus interface The AP225 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. The AP225 is ideal for waveform generation application that require high speed capabilities.
Datasheet
Description
Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is shared between the sixteen channels. Waveforms can be continuously output from onboard memory without host intervention. Additionally, a DMA controller is provided for streaming waveform data from host memory. The AP225 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. • 16 channels voltage outputs • Wide temperature range • PCIe bus interface The AP225 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. The AP225 is ideal for waveform generation application that require high speed capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-bit DAC Analog I/O Module - AP225 - Acromag, Inc.
Wixom, MI, United States
12-bit DAC Analog I/O Module
AP225
12-bit DAC Analog I/O Module AP225
Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards. A 64K sample memory is provided for waveform storage on board. This memory is shared between the sixteen channels. Waveforms can be continuously output from onboard memory without host intervention. Additionally, a DMA controller is provided for streaming waveform data from host memory. The AP225 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output. • 16 channels voltage outputs • Wide temperature range • PCIe bus interface The AP225 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. The AP225 is ideal for waveform generation application that require high speed capabilities.

Each output channel has its own 12-bit D/A converter (DAC). Individual DACs are faster, and they eliminate glitches typically caused by the re-acquisition process of sample and holds found on multiplexed output boards.

A 64K sample memory is provided for waveform storage on board. This memory is shared between the sixteen channels. Waveforms can be continuously output from onboard memory without host intervention. Additionally, a DMA controller is provided for streaming waveform data from host memory.
The AP225 supports 6 independent software selectable output ranges plus capabilities to monitor the status of each output.

• 16 channels voltage outputs
• Wide temperature range
• PCIe bus interface

The AP225 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. The AP225 is ideal for waveform generation application that require high speed capabilities.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP225
Product Name 12-bit DAC Analog I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

CL6824X1-A2 Analog Input Board - 12P0767X012 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Paperless Videographic Recorder - SM500F - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount; Wall, Pipe, Field Mountable
Outputs Relay Output
View Details
Analog input - 750-457/040-000 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details