Acromag, Inc. 6-Channel 120V AC/DC Discrete Input Module with 5V DC Logic Outputs XTA-120V-6

Description
XTA-MRNO-6: Mechanical relay output modules XTA-120V-6: Logic level input modules The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of driving high energy loads. This module serves as an interim digital interface to switch high voltage devices at high currents based on digital logic inputs. Each pair of output contacts are individually isolated. Interposing Relay Module Features Input ranges: 4-32V digital logic Output ranges: relays drive up to 250V AC / 30V DC at 5A Six buffered digital logic inputs with Six mechanical relay outputs Normally open, sealed, Form A 5A mechanical relay contacts (SPST-NO) Opto coupler Module Features Input ranges: 0-130V RMS, 130V DC Output ranges: Open-Drain with 1K Ohm pull-up to +5.3V DC; 0-32V DC Maximum, 150mA sink Six high-level voltage input channels Six logic-level output channels (open-drain, low-side switches) The XTA-120V-6 module provides six individually isolated 120V AC/DC digital (discrete) inputs to sense on/off levels and drive open-drain outputs. Each channel senses the status from proximity switches, limit switches, toggle switches, push buttons, contacts, and other solid-state logic devices.
Datasheet
Description
XTA-MRNO-6: Mechanical relay output modules XTA-120V-6: Logic level input modules The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of driving high energy loads. This module serves as an interim digital interface to switch high voltage devices at high currents based on digital logic inputs. Each pair of output contacts are individually isolated. Interposing Relay Module Features Input ranges: 4-32V digital logic Output ranges: relays drive up to 250V AC / 30V DC at 5A Six buffered digital logic inputs with Six mechanical relay outputs Normally open, sealed, Form A 5A mechanical relay contacts (SPST-NO) Opto coupler Module Features Input ranges: 0-130V RMS, 130V DC Output ranges: Open-Drain with 1K Ohm pull-up to +5.3V DC; 0-32V DC Maximum, 150mA sink Six high-level voltage input channels Six logic-level output channels (open-drain, low-side switches) The XTA-120V-6 module provides six individually isolated 120V AC/DC digital (discrete) inputs to sense on/off levels and drive open-drain outputs. Each channel senses the status from proximity switches, limit switches, toggle switches, push buttons, contacts, and other solid-state logic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel 120V AC/DC Discrete Input Module with 5V DC Logic Outputs - XTA-120V-6 - Acromag, Inc.
Wixom, MI, United States
6-Channel 120V AC/DC Discrete Input Module with 5V DC Logic Outputs
XTA-120V-6
6-Channel 120V AC/DC Discrete Input Module with 5V DC Logic Outputs XTA-120V-6
XTA-MRNO-6: Mechanical relay output modules XTA-120V-6: Logic level input modules The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of driving high energy loads. This module serves as an interim digital interface to switch high voltage devices at high currents based on digital logic inputs. Each pair of output contacts are individually isolated. Interposing Relay Module Features Input ranges: 4-32V digital logic Output ranges: relays drive up to 250V AC / 30V DC at 5A Six buffered digital logic inputs with Six mechanical relay outputs Normally open, sealed, Form A 5A mechanical relay contacts (SPST-NO) Opto coupler Module Features Input ranges: 0-130V RMS, 130V DC Output ranges: Open-Drain with 1K Ohm pull-up to +5.3V DC; 0-32V DC Maximum, 150mA sink Six high-level voltage input channels Six logic-level output channels (open-drain, low-side switches) The XTA-120V-6 module provides six individually isolated 120V AC/DC digital (discrete) inputs to sense on/off levels and drive open-drain outputs. Each channel senses the status from proximity switches, limit switches, toggle switches, push buttons, contacts, and other solid-state logic devices.

XTA-MRNO-6:
Mechanical relay output modules

XTA-120V-6:
Logic level input modules

The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of driving high energy loads.

This module serves as an interim digital interface to switch high voltage devices at high currents based on digital logic inputs. Each pair of output contacts are individually isolated.

Interposing Relay Module Features

  • Input ranges: 4-32V digital logic
  • Output ranges: relays drive up to 250V AC / 30V DC at 5A
  • Six buffered digital logic inputs with Six mechanical relay outputs
  • Normally open, sealed, Form A 5A mechanical relay contacts (SPST-NO)

Opto coupler Module Features

  • Input ranges: 0-130V RMS, 130V DC
  • Output ranges: Open-Drain with 1K Ohm pull-up to +5.3V DC; 0-32V DC Maximum, 150mA sink
  • Six high-level voltage input channels
  • Six logic-level output channels
    (open-drain, low-side switches)

The XTA-120V-6 module provides six individually isolated 120V AC/DC digital (discrete) inputs to sense on/off levels and drive open-drain outputs. Each channel senses the status from proximity switches, limit switches, toggle switches, push buttons, contacts, and other solid-state logic devices.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number XTA-120V-6
Product Name 6-Channel 120V AC/DC Discrete Input Module with 5V DC Logic Outputs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output
User Interface None
Host Connection TTL
Unlock Full Specs
to access all available technical data

Similar Products

2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module - AMAX-5001-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B47 Linearized Thermocouple Input Modules - 8B47T-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details