Acromag, Inc. Datasheets for Frequency-to-Current Converters
Frequency-to-current converters accept a frequency (an AC signal) and produce an output current whose value is a function of the input frequency.
Frequency-to-Current Converters: Learn more
| Product Name | Notes |
|---|---|
| 0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter; | |
| Frequency input DC voltage or DC current output These transmitters accept periodic or pulse waveform signals such as those originating from tachometers, magnetic transducers, and turbine flow meters, and provide... | |
| Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts... | |
| Multi-range 0Hz to 100KHz input Universal current/voltage output 12-32V DC power The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a... |