Acromag, Inc. 1Gb Ethernet I/O Module AP580E-LF

Description
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified modular approach to system assembly. These modules provide a single port Ethernet which is capable of speeds of 10, 100 or 1000 Mbps data rates. The AP580E-POE-LF offers an option which makes the AP580E a power sourcing equipment device (PSE) that provides 52V DC up to 10 watts of power to powered devices (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP580 series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. This ensures a secure connection for your I/O. Fifty of these signals are available as field I/O signals. Performance Specifications Power Power Supply Voltage Current Draw +3.3V DC ±5% 115 mA (max.) 1.5V DC Not used 5.0V DC Not used +12V DC 1.5A (min.)* -12V DC Not used *AP580E-POE-LF only AP580E-POE-FL Output Power: 52V DC at 0.193A (max.) 10 watts. Isolation: POE output voltage, 100V DC. PCI Express Base Specification Conforms to PCIe base specification: Revision 2.1. Lanes: 1 lane. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required. Environmental Operating temperature: -40 to 70°C. Storage temperature: -55 to 125 deg;C. Relative humidity: 5 to 95% non-condensing. Operation Vibration: Designed to comply to MIL-STD-810G, method 514.6. Operating Shock: Designed to comply to MIL-STD-810G, method 516.6. EMC Directive: Conforms to EMC Directive 2004/108/EC. Physical Length: 70mm. Width: 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits • Power over Ethernet as a power sourcing device • Supports Intel i210 Ethernet controller PROset drivers • Small form factor • Intel 1Gb i210 Ethernet Controller • Single port • Failsafe receivers • Audio Video bridging • Jumbo frames • Interrupt moderation, VLAN support and IP checksum offload • PCIe optimized system power management • Four transmit and four receive queues • RSS and MSI-X to lower CPU utilization in multi-core systems • Advanced cable diagnostics, auto MDI-X • Error correcting memory in packet buffers • CE compliant • PCIe, XMC and VPX carriers • Linux®, Windows®, and VxWorks® support
Datasheet
Description
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified modular approach to system assembly. These modules provide a single port Ethernet which is capable of speeds of 10, 100 or 1000 Mbps data rates. The AP580E-POE-LF offers an option which makes the AP580E a power sourcing equipment device (PSE) that provides 52V DC up to 10 watts of power to powered devices (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP580 series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. This ensures a secure connection for your I/O. Fifty of these signals are available as field I/O signals. Performance Specifications Power Power Supply Voltage Current Draw +3.3V DC ±5% 115 mA (max.) 1.5V DC Not used 5.0V DC Not used +12V DC 1.5A (min.)* -12V DC Not used *AP580E-POE-LF only AP580E-POE-FL Output Power: 52V DC at 0.193A (max.) 10 watts. Isolation: POE output voltage, 100V DC. PCI Express Base Specification Conforms to PCIe base specification: Revision 2.1. Lanes: 1 lane. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required. Environmental Operating temperature: -40 to 70°C. Storage temperature: -55 to 125 deg;C. Relative humidity: 5 to 95% non-condensing. Operation Vibration: Designed to comply to MIL-STD-810G, method 514.6. Operating Shock: Designed to comply to MIL-STD-810G, method 516.6. EMC Directive: Conforms to EMC Directive 2004/108/EC. Physical Length: 70mm. Width: 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits • Power over Ethernet as a power sourcing device • Supports Intel i210 Ethernet controller PROset drivers • Small form factor • Intel 1Gb i210 Ethernet Controller • Single port • Failsafe receivers • Audio Video bridging • Jumbo frames • Interrupt moderation, VLAN support and IP checksum offload • PCIe optimized system power management • Four transmit and four receive queues • RSS and MSI-X to lower CPU utilization in multi-core systems • Advanced cable diagnostics, auto MDI-X • Error correcting memory in packet buffers • CE compliant • PCIe, XMC and VPX carriers • Linux®, Windows®, and VxWorks® support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Gb Ethernet I/O Module - AP580E-LF - Acromag, Inc.
Wixom, MI, United States
1Gb Ethernet I/O Module
AP580E-LF
1Gb Ethernet I/O Module AP580E-LF
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified modular approach to system assembly. These modules provide a single port Ethernet which is capable of speeds of 10, 100 or 1000 Mbps data rates. The AP580E-POE-LF offers an option which makes the AP580E a power sourcing equipment device (PSE) that provides 52V DC up to 10 watts of power to powered devices (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP580 series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. This ensures a secure connection for your I/O. Fifty of these signals are available as field I/O signals. Performance Specifications Power Power Supply Voltage Current Draw +3.3V DC ±5% 115 mA (max.) 1.5V DC Not used 5.0V DC Not used +12V DC 1.5A (min.)* -12V DC Not used *AP580E-POE-LF only AP580E-POE-FL Output Power: 52V DC at 0.193A (max.) 10 watts. Isolation: POE output voltage, 100V DC. PCI Express Base Specification Conforms to PCIe base specification: Revision 2.1. Lanes: 1 lane. Bus Speed: 2.5 Gbps (Generation 1). Memory: 4k space required. Environmental Operating temperature: -40 to 70°C. Storage temperature: -55 to 125 deg;C. Relative humidity: 5 to 95% non-condensing. Operation Vibration: Designed to comply to MIL-STD-810G, method 514.6. Operating Shock: Designed to comply to MIL-STD-810G, method 516.6. EMC Directive: Conforms to EMC Directive 2004/108/EC. Physical Length: 70mm. Width: 30mm. Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page. Features & Benefits • Power over Ethernet as a power sourcing device • Supports Intel i210 Ethernet controller PROset drivers • Small form factor • Intel 1Gb i210 Ethernet Controller • Single port • Failsafe receivers • Audio Video bridging • Jumbo frames • Interrupt moderation, VLAN support and IP checksum offload • PCIe optimized system power management • Four transmit and four receive queues • RSS and MSI-X to lower CPU utilization in multi-core systems • Advanced cable diagnostics, auto MDI-X • Error correcting memory in packet buffers • CE compliant • PCIe, XMC and VPX carriers • Linux®, Windows®, and VxWorks® support

The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a simplified modular approach to system assembly.

These modules provide a single port Ethernet which is capable of speeds of 10, 100 or 1000 Mbps data rates.

The AP580E-POE-LF offers an option which makes the AP580E a power sourcing equipment device (PSE) that provides 52V DC up to 10 watts of power to powered devices (PD) such as a video camera and VOIP phones or any other PD device.

• 1Gb Ethernet
• Optional Power Over Ethernet
• PCIe bus interface

Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost.

The AP580 series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas.

A down facing 100 pin Samtec connector will mate with the carrier card. This ensures a secure connection for your I/O.

Fifty of these signals are available as field I/O signals.

Performance Specifications

Power

Power Supply VoltageCurrent Draw
+3.3V DC ±5%115 mA (max.)
1.5V DCNot used
5.0V DCNot used
+12V DC1.5A (min.)*
-12V DCNot used

*AP580E-POE-LF only

AP580E-POE-FL Output Power: 52V DC at 0.193A (max.) 10 watts.

Isolation: POE output voltage, 100V DC.

PCI Express Base Specification

Conforms to PCIe base specification: Revision 2.1.

Lanes: 1 lane.

Bus Speed: 2.5 Gbps (Generation 1).

Memory: 4k space required.

Environmental

Operating temperature: -40 to 70°C.

Storage temperature: -55 to 125 deg;C.

Relative humidity: 5 to 95% non-condensing.

Operation Vibration: Designed to comply to MIL-STD-810G, method 514.6.

Operating Shock: Designed to comply to MIL-STD-810G, method 516.6.

EMC Directive: Conforms to EMC Directive 2004/108/EC.

Physical

Length: 70mm.

Width: 30mm.

Note: AcroPack modules are compatible only with the carriers listed in the accessory section of this page.

Features & Benefits

• Power over Ethernet as a power sourcing device

• Supports Intel i210 Ethernet controller PROset drivers

• Small form factor

• Intel 1Gb i210 Ethernet Controller

• Single port

• Failsafe receivers

• Audio Video bridging

• Jumbo frames

• Interrupt moderation, VLAN support and IP checksum offload

• PCIe optimized system power management

• Four transmit and four receive queues

• RSS and MSI-X to lower CPU utilization in multi-core systems

• Advanced cable diagnostics, auto MDI-X

• Error correcting memory in packet buffers

• CE compliant

• PCIe, XMC and VPX carriers

• Linux®, Windows®, and VxWorks® support

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP580E-LF
Product Name 1Gb Ethernet I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Source-type Digital Output EtherCAT Slice IO Module - AMAX-5056SO-A - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules - SCM7B34/34N-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details