Acromag, Inc. Digital I/O Module, Counter/Timer PMC464

Description
64 TTL bi-directional I/O Four 16-bit counter/timer channels with six operating modes Change of state and level interrupts The PMC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. Sixteen digital I/O channels can be programmed as an input or an output on an individual channel basis. The other 48 digital input/output channels are programmed as inputs or outputs on an 8-bit port basis. All inputs support change of state and high/low level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. A conduction-cooled version is also available.
Datasheet
Description
64 TTL bi-directional I/O Four 16-bit counter/timer channels with six operating modes Change of state and level interrupts The PMC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. Sixteen digital I/O channels can be programmed as an input or an output on an individual channel basis. The other 48 digital input/output channels are programmed as inputs or outputs on an 8-bit port basis. All inputs support change of state and high/low level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. A conduction-cooled version is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O Module, Counter/Timer - PMC464 - Acromag, Inc.
Wixom, MI, United States
Digital I/O Module, Counter/Timer
PMC464
Digital I/O Module, Counter/Timer PMC464
64 TTL bi-directional I/O Four 16-bit counter/timer channels with six operating modes Change of state and level interrupts The PMC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. Sixteen digital I/O channels can be programmed as an input or an output on an individual channel basis. The other 48 digital input/output channels are programmed as inputs or outputs on an 8-bit port basis. All inputs support change of state and high/low level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. A conduction-cooled version is also available.
  • 64 TTL bi-directional I/O
  • Four 16-bit counter/timer channels with six operating modes
  • Change of state and level interrupts

The PMC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers.

Sixteen digital I/O channels can be programmed as an input or an output on an individual channel basis. The other 48 digital input/output channels are programmed as inputs or outputs on an 8-bit port basis. All inputs support change of state and high/low level transition interrupts.

Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. A conduction-cooled version is also available.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number PMC464
Product Name Digital I/O Module, Counter/Timer
Data Acquisition Input/Output Module
Outputs Timer / Counter Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Source-type Digital Output EtherCAT Slice IO Module - AMAX-5056SO-A - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers