Acromag, Inc. EtherStax® ES2000 Series 32-Channel Differential Current Analog Input Module ES2161-1010

Description
32 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 32 differential analog current inputs, which are ideal for many sensor interface applications in remote zones. Available in an aluminum enclosure or as an open circuit board, both packages stack vertically to maintain a very small footprint. Many other features help increase reliability, improve performance and protect from harsh environments. Features 32 differential current analog inputs 4-way isolation and surge suppression Configurable from any web browser High-resolution 16-bit A/D Fast scanning up to 1KHz Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats User-configurable IEEE-754 32-bit floating point scaling registers on all channels User-configurable integration function on all channels with totalizing 32-bit non-volatile counter registers Built-in precision voltage sources for automatic calibration On-demand self-test for built-in calibration sources Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet
Description
32 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 32 differential analog current inputs, which are ideal for many sensor interface applications in remote zones. Available in an aluminum enclosure or as an open circuit board, both packages stack vertically to maintain a very small footprint. Many other features help increase reliability, improve performance and protect from harsh environments. Features 32 differential current analog inputs 4-way isolation and surge suppression Configurable from any web browser High-resolution 16-bit A/D Fast scanning up to 1KHz Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats User-configurable IEEE-754 32-bit floating point scaling registers on all channels User-configurable integration function on all channels with totalizing 32-bit non-volatile counter registers Built-in precision voltage sources for automatic calibration On-demand self-test for built-in calibration sources Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 32-Channel Differential Current Analog Input Module - ES2161-1010 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 32-Channel Differential Current Analog Input Module
ES2161-1010
EtherStax® ES2000 Series 32-Channel Differential Current Analog Input Module ES2161-1010
32 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 32 differential analog current inputs, which are ideal for many sensor interface applications in remote zones. Available in an aluminum enclosure or as an open circuit board, both packages stack vertically to maintain a very small footprint. Many other features help increase reliability, improve performance and protect from harsh environments. Features 32 differential current analog inputs 4-way isolation and surge suppression Configurable from any web browser High-resolution 16-bit A/D Fast scanning up to 1KHz Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats User-configurable IEEE-754 32-bit floating point scaling registers on all channels User-configurable integration function on all channels with totalizing 32-bit non-volatile counter registers Built-in precision voltage sources for automatic calibration On-demand self-test for built-in calibration sources Operating temperature: -40 to 70°C (-40 to 158°F)
  • 32 input channels, ±20mA, 0-20mA, 4-20mA DC
  • 18 to 36V DC Power
  • Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports.

These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 32 differential analog current inputs, which are ideal for many sensor interface applications in remote zones.

Available in an aluminum enclosure or as an open circuit board, both packages stack vertically to maintain a very small footprint. Many other features help increase reliability, improve performance and protect from harsh environments.

Features

  • 32 differential current analog inputs
  • 4-way isolation and surge suppression
  • Configurable from any web browser
  • High-resolution 16-bit A/D
  • Fast scanning up to 1KHz
  • Dual-format data registers support both 16-bit signed integers and 32-bit floating point formats
  • User-configurable IEEE-754 32-bit floating point scaling registers on all channels
  • User-configurable integration function on all channels with totalizing 32-bit non-volatile counter registers
  • Built-in precision voltage sources for automatic calibration
  • On-demand self-test for built-in calibration sources
  • Operating temperature: -40 to 70°C (-40 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2161-1010
Product Name EtherStax® ES2000 Series 32-Channel Differential Current Analog Input Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Current Output
Host Connection Ethernet; 1 Cu ports, Fiber
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details