Acromag, Inc. BusWorks™ 900EN Series 16-Channel Single-Ended Input Module 958EN-4016

Description
±5V via DB25 port connection or ±10V DC Input 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port provides a parallel connection to a rack of microBlox uB analog input modules. The uB modules provide an isolated front-end with signal conditioning of up to 16 sensor signals. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features DB25 port provides an easy connection to a rack of uB signal conditioning modules (4, 8, or 16 ch panels supported) High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Configurable integration/totaliza tion function with non-volatile memory Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
Datasheet
Description
±5V via DB25 port connection or ±10V DC Input 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port provides a parallel connection to a rack of microBlox uB analog input modules. The uB modules provide an isolated front-end with signal conditioning of up to 16 sensor signals. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features DB25 port provides an easy connection to a rack of uB signal conditioning modules (4, 8, or 16 ch panels supported) High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Configurable integration/totaliza tion function with non-volatile memory Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module - 958EN-4016 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module
958EN-4016
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module 958EN-4016
±5V via DB25 port connection or ±10V DC Input 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port provides a parallel connection to a rack of microBlox uB analog input modules. The uB modules provide an isolated front-end with signal conditioning of up to 16 sensor signals. Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version. Features DB25 port provides an easy connection to a rack of uB signal conditioning modules (4, 8, or 16 ch panels supported) High-resolution 16-bit A/D Fast scanning of all channels in 8mS 3-way isolation and surge suppression Configurable integration/totaliza tion function with non-volatile memory Dual-format 16/32-bit data registers Scaling registers on all channels Configurable sample averaging Automatic calibration and self-test User-adjustable TCP Ports 1-99,999 for advanced network configuration Web browser configuration with copy utility for fast setup
  • ±5V via DB25 port connection or ±10V DC Input
  • 18 to 36V DC Power
  • Modbus TCP/IP, 10/100 Base-T(X)

These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation.

The DB25 port provides a parallel connection to a rack of microBlox uB analog input modules. The uB modules provide an isolated front-end with signal conditioning of up to 16 sensor signals.

Industrial-grade models add a configurable integrator/totalizer plus superior accuracy and temperature performance compared to the economical commercial-grade version.

Features

  • DB25 port provides an easy connection to a rack of uB signal conditioning modules (4, 8, or 16 ch panels supported)
  • High-resolution 16-bit A/D
  • Fast scanning of all channels in 8mS
  • 3-way isolation and surge suppression
  • Configurable integration/totalization function with non-volatile memory
  • Dual-format 16/32-bit data registers
  • Scaling registers on all channels
  • Configurable sample averaging
  • Automatic calibration and self-test
  • User-adjustable TCP Ports 1-99,999 for advanced network configuration
  • Web browser configuration with copy utility for fast setup
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 958EN-4016
Product Name BusWorks™ 900EN Series 16-Channel Single-Ended Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection Ethernet; DB25
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Isolated Thermocouple Input Module - ADAM-3011-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
View Details
3 suppliers