Acromag, Inc. BusWorks™ 900EN Series 6-Channel Input Module 966EN

Description
i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on 6-channel Ethernet Modbus TCP/IP modules. Features Configurable from standard web browser EtherNet/IP™ or Ethernet ModbusTCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments; -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet
Description
i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on 6-channel Ethernet Modbus TCP/IP modules. Features Configurable from standard web browser EtherNet/IP™ or Ethernet ModbusTCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments; -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 6-Channel Input Module - 966EN - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 6-Channel Input Module
966EN
BusWorks™ 900EN Series 6-Channel Input Module 966EN
i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on 6-channel Ethernet Modbus TCP/IP modules. Features Configurable from standard web browser EtherNet/IP™ or Ethernet ModbusTCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments; -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
  • i2o Option
  • 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance
  • 15 to 36V DC power supply required
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

These modules provide an isolated Ethernet network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance.

Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.

i2o function is only available on 6-channel Ethernet Modbus TCP/IP modules.

Features

  • Configurable from standard web browser
  • EtherNet/IP™ or Ethernet ModbusTCP/IP communication with automatic 10/100Mbps data rate negotiation
  • 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems
  • i2o function enables direct input-to-output communication without a network controller
  • Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices
  • RTD break detection (upscale or downscale) identifies sensor wiring failures
  • High-resolution 16-bit sigma delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments; -25°C to +70°C (-13° to +158°F)
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 966EN
Product Name BusWorks™ 900EN Series 6-Channel Input Module
Data Acquisition Output Module
Form Factor DIN Rail
Excitation Current
Outputs Modbus/TCP
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8-channel High-speed Analog Input Module - ADAM-5017H-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 100 kHz
Resolution 12 bits
View Details