Acromag, Inc. IP400 Series Digital Input Module, High Voltage Input IP400

Description
40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility. Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels. Benefits Buffered inputs include hysteresis for increased noise immunity. Interrupts can be generated for change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts. High impedance inputs minimize loading of the input source and input current. Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
Description
40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility. Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels. Benefits Buffered inputs include hysteresis for increased noise immunity. Interrupts can be generated for change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts. High impedance inputs minimize loading of the input source and input current. Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
Datasheet
Datasheet Summary
Powered by GS/AI

The Acromag IP400 is a digital input module designed for high voltage applications, capable of monitoring the on/off status of up to 40 devices. It supports an input voltage range of 0 to 60V DC and features TTL-compatible input signal thresholds with hysteresis for improved noise immunity. The module allows for change-of-state and level detection interrupts on up to 12 channels, facilitating efficient monitoring and response to input changes. The IP400 is compatible with Acromag's IP405 output module, enabling straightforward loopback monitoring of critical control signals. Configuration is simplified through software commands, eliminating the need for complex jumper settings. The module operates within a temperature range of 0 to 70°C and has a storage temperature range of -55 to 125°C, making it suitable for various environmental conditions. It requires a power supply of +5V, +12V, and -12V, with low current consumption. Overall, the IP400 is a robust solution for applications requiring reliable digital input monitoring in high voltage environments.

Datasheet Summary
Powered by GS/AI

The Acromag IP400 is a digital input module designed for high voltage applications, capable of monitoring the on/off status of up to 40 devices. It supports an input voltage range of 0 to 60V DC and features TTL-compatible input signal thresholds with hysteresis for improved noise immunity. The module allows for change-of-state and level detection interrupts on up to 12 channels, facilitating efficient monitoring and response to input changes. The IP400 is compatible with Acromag's IP405 output module, enabling straightforward loopback monitoring of critical control signals. Configuration is simplified through software commands, eliminating the need for complex jumper settings. The module operates within a temperature range of 0 to 70°C and has a storage temperature range of -55 to 125°C, making it suitable for various environmental conditions. It requires a power supply of +5V, +12V, and -12V, with low current consumption. Overall, the IP400 is a robust solution for applications requiring reliable digital input monitoring in high voltage environments.

Suppliers

Company
Product
Description
Supplier Links
IP400 Series Digital Input Module, High Voltage Input - IP400 - Acromag, Inc.
Wixom, MI, United States
IP400 Series Digital Input Module, High Voltage Input
IP400
IP400 Series Digital Input Module, High Voltage Input IP400
40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility. Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels. Benefits Buffered inputs include hysteresis for increased noise immunity. Interrupts can be generated for change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts. High impedance inputs minimize loading of the input source and input current. Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
  • 40 input channels
  • 0-60V DC input range
  • Change-of-state/level interrupts (up to 12 channels)

The IP400 can monitor the on/off (high/low) status of up to 40 devices.

Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility.

Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels.

Benefits

  • Buffered inputs include hysteresis for increased noise immunity.
  • Interrupts can be generated for change of state or level detection.
  • Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts.
  • High impedance inputs minimize loading of the input source and input current.
  • Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
Supplier's Site Datasheet
Digital Input Module, High Voltage Inputs, IP400 Series - IP400 - Acromag, Inc.
Wixom, MI, United States
Digital Input Module, High Voltage Inputs, IP400 Series
IP400
Digital Input Module, High Voltage Inputs, IP400 Series IP400
40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility. Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels. Benefits Buffered inputs include hysteresis for increased noise immunity. Interrupts can be generated for change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts. High impedance inputs minimize loading of the input source and input current. Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
  • 40 input channels
  • 0-60V DC input range
  • Change-of-state/level interrupts (up to 12 channels)

The IP400 can monitor the on/off (high/low) status of up to 40 devices.

Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag’s IP405 Output Module. The two modules share the same field interface pinouts for direct loopback compatibility.

Configuration is easy with software commands that eliminate confusing jumper settings and switches. You can configure interrupts for a change of state or level detection of any bit on up to 12 channels.

Benefits

  • Buffered inputs include hysteresis for increased noise immunity.
  • Interrupts can be generated for change of state or level detection.
  • Loopback monitoring enables self-test and fault diagnostics to detect open switches or shorts.
  • High impedance inputs minimize loading of the input source and input current.
  • Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Data Acquisition Data Acquisition
Product Number IP400 IP400
Product Name IP400 Series Digital Input Module, High Voltage Input Digital Input Module, High Voltage Inputs, IP400 Series
Data Acquisition Input Module Input Module
Form Factor PC Board PC Board
Outputs Relay Output
User Interface None None
Host Connection TTL Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details