Acromag, Inc. Datasheets for Carrier Cards and Carrier Boards
Carrier cards and carrier boards are slotted so that other modules can be plugged into them. Carrier boards may be "slaves" (non-intelligent) or "intelligent."
Carrier Cards and Carrier Boards: Learn more
| Product Name | Notes |
|---|---|
| • Front I/O access • Two isolated I/O expansion slots (AcroPack® or mPCIe) • PCI Express Version 2.1 complaint carrier The ACPS3310 is a 3U CompactPCI Serial carrier card for... | |
| Connect to the OpenVPX™ compatible system via Data plane for a direct PCIe connection over the VPX backplane. This allows host processors access to a high-performance, low latency interconnect to... | |
| Connect to the OpenVPX™ compatible system via Expansion plane for a direct PCIe connection over the VPX backplane. This allows host processors access to a high-performance, low latency interconnect to... | |
| The ACEX4040 carrier card allows you to quickly combine a COM Express Type 10 CPU module with a mix of I/O modules for custom computing applications. With its rugged design... | |
| The ACPS3320 is a 3U CompactPCI Serial carrier card for Acromag’s AcroPack mezzanine modules. Two I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections... | |
| The AVME9670A and AVME9675A are non-intelligent slave boards that interface up to four IP modules to the VMEbus. The only difference is that the AVME9675A adds fully implemented geographical addressing. | |
| This board interfaces four AcroPack mezzanine modules to a PCI Express bus on a PC-based computer system. It is designed to provide isolation on two slots between the AcroPack field... | |
| This board interfaces one AcroPack mezzanine module to a PCI Express bus on a PC-based computer system. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. | |
| This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to the PMC site. The bridge device provides a 32-bit 33/66... | |
| This device meets or exceeds all written PCI Express specifications per revision 2.1. Includes a PCIe Gen 2 switch to expand the single host PCIe port to two ports, one... | |
| Two AcroPack module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine... | |
| 4-lane PCI Express interface Holds one PMC module Acromag’s APCe8670 carrier card interfaces a PMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8670... | |
| 8-lane PCI Express interface Holds one XMC module Acromag’s APCe8675 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8675... | |
| ACEX-4610: Single-width with one XMC/PMC site and two Mini PCIe sites ACEX-4620: Double-width with two XMC/PMC sites and two Mini PCIe sites Acromag’s ACEX-4600 Type 6 COM Express carrier cards... | |
| Four IP module slots Rear access I/O Plug-and-play carrier configuration and interrupt support The AcPC8625A is a nonintelligent slave board that interfaces four IP modules to the CompactPCI (cPCI) bus. | |
| Half-length PCI card Holds one PMC card 32-bit 66 MHz PCI interface This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module... | |
| Holds five IP modules This board interfaces industry-standard Industrial I/O Pack (IP) modules to a PCI bus on a PC-based computer system. Five IP module slots give you the freedom... | |
| Holds one PMC module Delivers power to PMC module Enables a trouble-free start-up sequence Stand-alone design needs no chassis or backplane This PMC module carrier card allows use of a... | |
| Holds one PMC/XMC module PMC rear I/O PCIe bus 8-lane Gen 1 or 2 interface backplane connection Air-cooled, conduction-cooled, REDI versions These 3U mezzanine carrier cards provide a simple and... | |
| Non-intelligent PCIe bus carrier Holds four IP modules This board interfaces standard Industry Pack (IP) mezzanine modules to a PCI Express bus on a PC-based computer system. Four IP module... | |
| Non-intelligent VME IP carrier Holds four IP modules Front panel SCSI-2 connectors Supports 8MHz and 32MHz IP clocks Supports two interrupt channels per IP The AVME9668 is a non-intelligent slave... | |
| Nonintelligent PCI bus carrier Holds three IP modules This board interfaces industry-standard Industrial I/O Pack (IP) modules to a PCI bus on a PC-based computer system. The half-length card is... | |
| One PMC module slot Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC... | |
| Two IP module slots Front access I/O Plug-and-play carrier configuration and interrupt support The AcPC8630A is a nonintelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. | |
| Two IP module slots Rear access I/O Plug-and-play carrier configuration and interrupt support The AcPC8635A is a non-intelligent slave board that interfaces two IP modules to the CompactPCI® (cPCI) bus. | |
| Two PMC module slots Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC... | |
| One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop... |